Hubbell Lighting, Inc. Fluorescent Strip Light KL8-296T8-U-EU

Description
96 INCH 13 3/8 INCH 6 1/8 INCH 8 FT LAMP LENGTH 8 FT NOMINAL LENGTH ELECTRONIC, ENERGY SAVING, HPF BALLAST TYPE 2 LAMP(S) 59T8 LAMP TYPE 120/277 V LAMP/BALLAST VOLTAGE APPROVAL UL KL MODEL
Datasheet
Description
96 INCH 13 3/8 INCH 6 1/8 INCH 8 FT LAMP LENGTH 8 FT NOMINAL LENGTH ELECTRONIC, ENERGY SAVING, HPF BALLAST TYPE 2 LAMP(S) 59T8 LAMP TYPE 120/277 V LAMP/BALLAST VOLTAGE APPROVAL UL KL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Strip Light - KL8-296T8-U-EU - Hubbell Lighting, Inc.
Greenville, SC, USA
Fluorescent Strip Light
KL8-296T8-U-EU
Fluorescent Strip Light KL8-296T8-U-EU
96 INCH 13 3/8 INCH 6 1/8 INCH 8 FT LAMP LENGTH 8 FT NOMINAL LENGTH ELECTRONIC, ENERGY SAVING, HPF BALLAST TYPE 2 LAMP(S) 59T8 LAMP TYPE 120/277 V LAMP/BALLAST VOLTAGE APPROVAL UL KL MODEL
  • 96 INCH
  • 13 3/8 INCH
  • 6 1/8 INCH
  • 8 FT LAMP LENGTH
  • 8 FT NOMINAL LENGTH
  • ELECTRONIC, ENERGY SAVING, HPF BALLAST TYPE
  • 2 LAMP(S)
  • 59T8 LAMP TYPE
  • 120/277 V LAMP/BALLAST VOLTAGE
  • APPROVAL UL
  • KL MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number KL8-296T8-U-EU
Product Name Fluorescent Strip Light
Lamp Type Fluorescent
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Remote Emergency Light Unit - C1D2TR-6V12WR - Hubbell Lighting, Inc.
Specs
Lamp Type Halogen
Voltage 6 volts
Wattage 12 watts
View Details