Hubbell Lighting, Inc. Remote Emergency Light Unit C1D2TR-6V12WR

Description
COMPACT TYPE THERMOPLASTIC MATERIAL 12-5/8 INCH L X 9-5/8 INCH H X 4-5/8 INCH D SIZE BLACK FINISH UL 844, UL 924 APPROVAL PAR36 SEALED BEAM HALOGEN LAMP TYPE 12 W LAMP WATTAGE 6 V LAMP VOLTAGE 2 LAMP HEAD(S) 3/4 INCH HUB RIGHT SIDE
Datasheet
Description
COMPACT TYPE THERMOPLASTIC MATERIAL 12-5/8 INCH L X 9-5/8 INCH H X 4-5/8 INCH D SIZE BLACK FINISH UL 844, UL 924 APPROVAL PAR36 SEALED BEAM HALOGEN LAMP TYPE 12 W LAMP WATTAGE 6 V LAMP VOLTAGE 2 LAMP HEAD(S) 3/4 INCH HUB RIGHT SIDE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Remote Emergency Light Unit - C1D2TR-6V12WR - Hubbell Lighting, Inc.
Greenville, SC, USA
Remote Emergency Light Unit
C1D2TR-6V12WR
Remote Emergency Light Unit C1D2TR-6V12WR
COMPACT TYPE THERMOPLASTIC MATERIAL 12-5/8 INCH L X 9-5/8 INCH H X 4-5/8 INCH D SIZE BLACK FINISH UL 844, UL 924 APPROVAL PAR36 SEALED BEAM HALOGEN LAMP TYPE 12 W LAMP WATTAGE 6 V LAMP VOLTAGE 2 LAMP HEAD(S) 3/4 INCH HUB RIGHT SIDE
  • COMPACT TYPE
  • THERMOPLASTIC MATERIAL
  • 12-5/8 INCH L X 9-5/8 INCH H X 4-5/8 INCH D SIZE
  • BLACK FINISH
  • UL 844, UL 924 APPROVAL
  • PAR36 SEALED BEAM HALOGEN LAMP TYPE
  • 12 W LAMP WATTAGE
  • 6 V LAMP VOLTAGE
  • 2 LAMP HEAD(S)
  • 3/4 INCH HUB RIGHT SIDE
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number C1D2TR-6V12WR
Product Name Remote Emergency Light Unit
Lamp Type Halogen
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2061277 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Recessed Ceiling Troffer - JT824-332G-FSA12-3EU-FO741 - Hubbell Lighting, Inc.
Specs
Fixture Type Ceiling Fixtures; Recessed
Features Ballast Included
Voltage 120 to 277 volts
View Details