KL4-232-U-EU -- INDUSTRIAL FLUORESCENT FIXTURE WITH REFLECTOR
Hubbell Lighting, Inc.Industrial Fluorescent Fixture with ReflectorKL4-232-U-EU
Description
49-7/16 INCH
13-3/8 INCH
6-1/8 INCH
4 FT LAMP LENGTH
4 FT NOMINAL LENGTH
ELECTRONIC, INSTANT START BALLAST TYPE
2 LAMP(S)
32T8 LAMP TYPE
BAKED WHITE ENAMEL FINISHED APERTURE DIE-EMBOSSED HEAVY GAUGE COLD ROLLED STEEL WITH 15 PERCENT UPLIGHT REFLECTOR TYPE
120 TO 277 V LAMP/BALLAST VOLTAGE
APPROVAL UL 1598, CUL, CSA, NYC
LAMP WATTAGE 32/30/28/25 W
KL MODEL
Hubbell Lighting, Inc.
Done
Datasheet
Description
49-7/16 INCH
13-3/8 INCH
6-1/8 INCH
4 FT LAMP LENGTH
4 FT NOMINAL LENGTH
ELECTRONIC, INSTANT START BALLAST TYPE
2 LAMP(S)
32T8 LAMP TYPE
BAKED WHITE ENAMEL FINISHED APERTURE DIE-EMBOSSED HEAVY GAUGE COLD ROLLED STEEL WITH 15 PERCENT UPLIGHT REFLECTOR TYPE
120 TO 277 V LAMP/BALLAST VOLTAGE
APPROVAL UL 1598, CUL, CSA, NYC
LAMP WATTAGE 32/30/28/25 W
KL MODEL
Industrial Fluorescent Fixture with Reflector
KL4-232-U-EU
Industrial Fluorescent Fixture with Reflector
KL4-232-U-EU
49-7/16 INCH
13-3/8 INCH
6-1/8 INCH
4 FT LAMP LENGTH
4 FT NOMINAL LENGTH
ELECTRONIC, INSTANT START BALLAST TYPE
2 LAMP(S)
32T8 LAMP TYPE
BAKED WHITE ENAMEL FINISHED APERTURE DIE-EMBOSSED HEAVY GAUGE COLD ROLLED STEEL WITH 15 PERCENT UPLIGHT REFLECTOR TYPE
120 TO 277 V LAMP/BALLAST VOLTAGE
APPROVAL UL 1598, CUL, CSA, NYC
LAMP WATTAGE 32/30/28/25 W
KL MODEL
49-7/16 INCH
13-3/8 INCH
6-1/8 INCH
4 FT LAMP LENGTH
4 FT NOMINAL LENGTH
ELECTRONIC, INSTANT START BALLAST TYPE
2 LAMP(S)
32T8 LAMP TYPE
BAKED WHITE ENAMEL FINISHED APERTURE DIE-EMBOSSED HEAVY GAUGE COLD ROLLED STEEL WITH 15 PERCENT UPLIGHT REFLECTOR TYPE