HEAVY DUTY CHANNEL TYPE
96 INCH
4-3/16 INCH
4-3/4 INCH
8 FT LAMP LENGTH
8 FT NOMINAL LENGTH
ENERGY SAVING, HIGH OUTPUT, MAGNETIC BALLAST TYPE
2 LAMP(S)
96T12HO LAMP TYPE
277 V LAMP/BALLAST VOLTAGE
APPROVAL UL 1598, CUL, CSA, NYC
LAMP WATTAGE 75/60 W
HOUSING MATERIAL STEEL
FINISH PHOSPHATE TREATED HIGH REFLECTANCE BAKED WHITE ENAMEL
INCLUDES LONGITUDINAL RIBS
APPLICATION UTILITY, LIGHT INDUSTRIAL, RETAIL
K MODEL
Hubbell Lighting, Inc.
Done
Datasheet
Description
HEAVY DUTY CHANNEL TYPE
96 INCH
4-3/16 INCH
4-3/4 INCH
8 FT LAMP LENGTH
8 FT NOMINAL LENGTH
ENERGY SAVING, HIGH OUTPUT, MAGNETIC BALLAST TYPE
2 LAMP(S)
96T12HO LAMP TYPE
277 V LAMP/BALLAST VOLTAGE
APPROVAL UL 1598, CUL, CSA, NYC
LAMP WATTAGE 75/60 W
HOUSING MATERIAL STEEL
FINISH PHOSPHATE TREATED HIGH REFLECTANCE BAKED WHITE ENAMEL
INCLUDES LONGITUDINAL RIBS
APPLICATION UTILITY, LIGHT INDUSTRIAL, RETAIL
K MODEL
HEAVY DUTY CHANNEL TYPE
96 INCH
4-3/16 INCH
4-3/4 INCH
8 FT LAMP LENGTH
8 FT NOMINAL LENGTH
ENERGY SAVING, HIGH OUTPUT, MAGNETIC BALLAST TYPE
2 LAMP(S)
96T12HO LAMP TYPE
277 V LAMP/BALLAST VOLTAGE
APPROVAL UL 1598, CUL, CSA, NYC
LAMP WATTAGE 75/60 W
HOUSING MATERIAL STEEL
FINISH PHOSPHATE TREATED HIGH REFLECTANCE BAKED WHITE ENAMEL
INCLUDES LONGITUDINAL RIBS
APPLICATION UTILITY, LIGHT INDUSTRIAL, RETAIL
K MODEL
HEAVY DUTY CHANNEL TYPE
96 INCH
4-3/16 INCH
4-3/4 INCH
8 FT LAMP LENGTH
8 FT NOMINAL LENGTH
ENERGY SAVING, HIGH OUTPUT, MAGNETIC BALLAST TYPE
2 LAMP(S)
96T12HO LAMP TYPE
277 V LAMP/BALLAST VOLTAGE
APPROVAL UL 1598, CUL, CSA, NYC
LAMP WATTAGE 75/60 W
HOUSING MATERIAL STEEL
FINISH PHOSPHATE TREATED HIGH REFLECTANCE BAKED WHITE ENAMEL