Wiegmann Wireway Elbow JWL456

Description
" 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH 6 INCH 6 WIDTH IN INCH 6 INCH 6 HEIGHT IN INCH NEMA 12 ENCLOSURE HINGED COVER TYPE 45 DEG BEND ANGLE WIEGMANN. BRAND WITH 1 SET GASKET, SCREW HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN JWL MODEL "
Datasheet
Description
" 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH 6 INCH 6 WIDTH IN INCH 6 INCH 6 HEIGHT IN INCH NEMA 12 ENCLOSURE HINGED COVER TYPE 45 DEG BEND ANGLE WIEGMANN. BRAND WITH 1 SET GASKET, SCREW HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN JWL MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireway Elbow - JWL456 - Wiegmann
Freeburg, IL, USA
Wireway Elbow
JWL456
Wireway Elbow JWL456
" 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH 6 INCH 6 WIDTH IN INCH 6 INCH 6 HEIGHT IN INCH NEMA 12 ENCLOSURE HINGED COVER TYPE 45 DEG BEND ANGLE WIEGMANN. BRAND WITH 1 SET GASKET, SCREW HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN JWL MODEL "

"

  • 14 GAUGE STEEL MATERIAL
  • ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH
  • 6 INCH
  • 6 WIDTH IN INCH
  • 6 INCH
  • 6 HEIGHT IN INCH
  • NEMA 12 ENCLOSURE
  • HINGED COVER TYPE
  • 45 DEG BEND ANGLE
  • WIEGMANN. BRAND
  • WITH 1 SET GASKET, SCREW
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • JWL MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Wireways
Product Number JWL456
Product Name Wireway Elbow
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - C3RWT424 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Material Steel
Straight Section Length 24"; Other Length; (24 in)
View Details
Wireway Straight Section - JW410 - Wiegmann
Specs
Style Feed Through Wireway
Material Steel
Straight Section Length 120"
View Details
Square-Duct Wireways -  - Schneider Electric
Schneider Electric
Specs
Style Lay-In Wireway
Nominal Cross Section 2.5"x2.5"; 4"x4"; 6"x6"; 8"x8"; 10"x10"; 12"x6"; 12"x12"
Material Steel
View Details