Wiegmann Wireway Elbow JWL452

Description
" 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH 2.5 INCH 2.5 WIDTH IN INCH 2.5 INCH 2.5 HEIGHT IN INCH NEMA 12 ENCLOSURE HINGED COVER TYPE 45 DEG BEND ANGLE WIEGMANN. BRAND WITH 1 SET GASKET, SCREW HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN JWL MODEL "
Datasheet
Description
" 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH 2.5 INCH 2.5 WIDTH IN INCH 2.5 INCH 2.5 HEIGHT IN INCH NEMA 12 ENCLOSURE HINGED COVER TYPE 45 DEG BEND ANGLE WIEGMANN. BRAND WITH 1 SET GASKET, SCREW HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN JWL MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireway Elbow - JWL452 - Wiegmann
Freeburg, IL, USA
Wireway Elbow
JWL452
Wireway Elbow JWL452
" 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH 2.5 INCH 2.5 WIDTH IN INCH 2.5 INCH 2.5 HEIGHT IN INCH NEMA 12 ENCLOSURE HINGED COVER TYPE 45 DEG BEND ANGLE WIEGMANN. BRAND WITH 1 SET GASKET, SCREW HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN JWL MODEL "

"

  • 14 GAUGE STEEL MATERIAL
  • ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE FINISH
  • 2.5 INCH
  • 2.5 WIDTH IN INCH
  • 2.5 INCH
  • 2.5 HEIGHT IN INCH
  • NEMA 12 ENCLOSURE
  • HINGED COVER TYPE
  • 45 DEG BEND ANGLE
  • WIEGMANN. BRAND
  • WITH 1 SET GASKET, SCREW
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • JWL MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Wireways
Product Number JWL452
Product Name Wireway Elbow
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - CGT2466 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Material Steel
Straight Section Length 24"; Other Length; (24 in)
View Details
Wiring Gutter/Trough - F44T72HC - Pentair, Inc.
Specs
Style Wiring Trough
Material Steel
Straight Section Length 72"
View Details
Power Related Raceway - 400/800/2300 -  - Legrand
Specs
Style Lay-In Wireway
Material PVC
Cover Style Snap-on
View Details
Wireway Elbow - L101090 - Wiegmann
Specs
Style Lay-In Wireway; Wiring Trough
Material Steel
Cover Style Screw-on; Hinged
View Details