Wiegmann Wireway Straight Section JW43

Description
" 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE (INSIDE, OUTSIDE) FINISH 36 INCH 36 LENGTH IN INCH 4 INCH 4 WIDTH IN INCH 4 INCH 4 HEIGHT IN INCH 3 LENGTH IN FT UL 870, JIC EL-1-71 APPROVAL NEMA 12 ENCLOSURE HINGED, SCREW CLAMP COVER TYPE NO KNOCKOUT(S) WIEGMANN. BRAND FLANGE MATERIAL 10 GAUGE STEEL HEIGHT IN INCH - UOM IN LENGTH IN FT - UOM FT LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN JW MODEL "
Datasheet
Description
" 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE (INSIDE, OUTSIDE) FINISH 36 INCH 36 LENGTH IN INCH 4 INCH 4 WIDTH IN INCH 4 INCH 4 HEIGHT IN INCH 3 LENGTH IN FT UL 870, JIC EL-1-71 APPROVAL NEMA 12 ENCLOSURE HINGED, SCREW CLAMP COVER TYPE NO KNOCKOUT(S) WIEGMANN. BRAND FLANGE MATERIAL 10 GAUGE STEEL HEIGHT IN INCH - UOM IN LENGTH IN FT - UOM FT LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN JW MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireway Straight Section - JW43 - Wiegmann
Freeburg, IL, USA
Wireway Straight Section
JW43
Wireway Straight Section JW43
" 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE (INSIDE, OUTSIDE) FINISH 36 INCH 36 LENGTH IN INCH 4 INCH 4 WIDTH IN INCH 4 INCH 4 HEIGHT IN INCH 3 LENGTH IN FT UL 870, JIC EL-1-71 APPROVAL NEMA 12 ENCLOSURE HINGED, SCREW CLAMP COVER TYPE NO KNOCKOUT(S) WIEGMANN. BRAND FLANGE MATERIAL 10 GAUGE STEEL HEIGHT IN INCH - UOM IN LENGTH IN FT - UOM FT LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN JW MODEL "

"

  • 14 GAUGE STEEL MATERIAL
  • ANSI 61 GRAY POLYESTER POWDER OVER PHOSPHATIZED SURFACE (INSIDE, OUTSIDE) FINISH
  • 36 INCH
  • 36 LENGTH IN INCH
  • 4 INCH
  • 4 WIDTH IN INCH
  • 4 INCH
  • 4 HEIGHT IN INCH
  • 3 LENGTH IN FT
  • UL 870, JIC EL-1-71 APPROVAL
  • NEMA 12 ENCLOSURE
  • HINGED, SCREW CLAMP COVER TYPE
  • NO KNOCKOUT(S)
  • WIEGMANN. BRAND
  • FLANGE MATERIAL 10 GAUGE STEEL
  • HEIGHT IN INCH - UOM IN
  • LENGTH IN FT - UOM FT
  • LENGTH IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • JW MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Wireways
Product Number JW43
Product Name Wireway Straight Section
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1487CB60 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 4"x4"
Material Steel
View Details
Square-Duct Wireways -  - Schneider Electric
Schneider Electric
Specs
Style Lay-In Wireway
Nominal Cross Section 2.5"x2.5"; 4"x4"; 6"x6"; 8"x8"; 10"x10"; 12"x6"; 12"x12"
Material Steel
View Details
Raceway 6000 Series -  - Legrand
Specs
Style Lay-In Wireway
Material Steel
Cover Style Snap-on
View Details
Wiring Gutter/Trough - RSCG040436G - Wiegmann
Specs
Style Wiring Trough
Material Steel
Straight Section Length 36"
View Details