Wiegmann Wireway Straight Section JW22

Description
" FEED-THROUGH TYPE 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH 24 INCH 2.5 INCH 2.5 INCH UL 870, CSA APPROVAL NEMA 12 ENCLOSURE HINGED, SCREW CLAMP COVER TYPE NO KNOCKOUT(S) END FLANGE MATERIAL 10 GAUGE STEEL JW MODEL "
Datasheet
Description
" FEED-THROUGH TYPE 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH 24 INCH 2.5 INCH 2.5 INCH UL 870, CSA APPROVAL NEMA 12 ENCLOSURE HINGED, SCREW CLAMP COVER TYPE NO KNOCKOUT(S) END FLANGE MATERIAL 10 GAUGE STEEL JW MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireway Straight Section - JW22 - Wiegmann
Freeburg, IL, USA
Wireway Straight Section
JW22
Wireway Straight Section JW22
" FEED-THROUGH TYPE 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH 24 INCH 2.5 INCH 2.5 INCH UL 870, CSA APPROVAL NEMA 12 ENCLOSURE HINGED, SCREW CLAMP COVER TYPE NO KNOCKOUT(S) END FLANGE MATERIAL 10 GAUGE STEEL JW MODEL "

"

  • FEED-THROUGH TYPE
  • 14 GAUGE STEEL MATERIAL
  • ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • 24 INCH
  • 2.5 INCH
  • 2.5 INCH
  • UL 870, CSA APPROVAL
  • NEMA 12 ENCLOSURE
  • HINGED, SCREW CLAMP COVER TYPE
  • NO KNOCKOUT(S)
  • END FLANGE MATERIAL 10 GAUGE STEEL
  • JW MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Wireways
Product Number JW22
Product Name Wireway Straight Section
Style Feed Through Wireway
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - C3RWT872 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Material Steel
Straight Section Length 72"; Other Length; (72 in)
View Details
Wireway Straight Section - JW25 - Wiegmann
Specs
Material Steel
Straight Section Length 60"
Cover Style Screw-on; Hinged
View Details
Wiring Gutter/Trough - FT6648 - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Style Wiring Trough
Material Fiberglass
Straight Section Length 48"
View Details