Hubbell Incorporated Datacommunication Face Plate with Jack ISFH110W

Description
HIGH IMPACT THERMOPLASTIC MATERIAL 1.45 INCH W X 4.19 INCH H SIZE WHITE COLOR UL (CANADA AND US) APPROVAL PROJECTOR, SMARTBOARD, HDTV, FLAT SCREEN AND MONITOR, VIDEO DISPLAY DEVICE APPLICATION UTP VIDEO EXTENDER DEVICE TYPE INCLUDES SOURCE AND DISPLAY ADAPTER ISF MODEL
Datasheet
Description
HIGH IMPACT THERMOPLASTIC MATERIAL 1.45 INCH W X 4.19 INCH H SIZE WHITE COLOR UL (CANADA AND US) APPROVAL PROJECTOR, SMARTBOARD, HDTV, FLAT SCREEN AND MONITOR, VIDEO DISPLAY DEVICE APPLICATION UTP VIDEO EXTENDER DEVICE TYPE INCLUDES SOURCE AND DISPLAY ADAPTER ISF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Face Plate with Jack - ISFH110W - Hubbell Incorporated
Orange, CT, USA
Datacommunication Face Plate with Jack
ISFH110W
Datacommunication Face Plate with Jack ISFH110W
HIGH IMPACT THERMOPLASTIC MATERIAL 1.45 INCH W X 4.19 INCH H SIZE WHITE COLOR UL (CANADA AND US) APPROVAL PROJECTOR, SMARTBOARD, HDTV, FLAT SCREEN AND MONITOR, VIDEO DISPLAY DEVICE APPLICATION UTP VIDEO EXTENDER DEVICE TYPE INCLUDES SOURCE AND DISPLAY ADAPTER ISF MODEL
  • HIGH IMPACT THERMOPLASTIC MATERIAL
  • 1.45 INCH W X 4.19 INCH H SIZE
  • WHITE COLOR
  • UL (CANADA AND US) APPROVAL
  • PROJECTOR, SMARTBOARD, HDTV, FLAT SCREEN AND MONITOR, VIDEO DISPLAY DEVICE APPLICATION
  • UTP VIDEO EXTENDER DEVICE TYPE
  • INCLUDES SOURCE AND DISPLAY ADAPTER
  • ISF MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number ISFH110W
Product Name Datacommunication Face Plate with Jack
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 2469631 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Metal
View Details
Standard Wall Plate - SP126 - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type Despard Switch Plate; Toggle Switch Plate
Opening / Devices Two
Material Plastic
View Details