9-1/4 INCH
UL, CSA APPROVAL
COMMERCIAL, RETAIL, HOSPITAL, DAMP LOCATION APPLICATION
A21 LAMP TYPE
150 W LAMP WATTAGE
COLD ROLLED STEEL HOUSING MATERIAL
NON-INSULATED CEILING TYPE
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
PREWIRED JUNCTION BOX TYPE
6-1/4 INCH CEILING OPENING SIZE
MAXIMUM CEILING THICKNESS 1-1/4 INCH
VOLTAGE RATING 120/277 V
Hubbell Lighting, Inc.
Done
Datasheet
Description
9-1/4 INCH
UL, CSA APPROVAL
COMMERCIAL, RETAIL, HOSPITAL, DAMP LOCATION APPLICATION
A21 LAMP TYPE
150 W LAMP WATTAGE
COLD ROLLED STEEL HOUSING MATERIAL
NON-INSULATED CEILING TYPE
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
PREWIRED JUNCTION BOX TYPE
6-1/4 INCH CEILING OPENING SIZE
MAXIMUM CEILING THICKNESS 1-1/4 INCH
VOLTAGE RATING 120/277 V
9-1/4 INCH
UL, CSA APPROVAL
COMMERCIAL, RETAIL, HOSPITAL, DAMP LOCATION APPLICATION
A21 LAMP TYPE
150 W LAMP WATTAGE
COLD ROLLED STEEL HOUSING MATERIAL
NON-INSULATED CEILING TYPE
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
PREWIRED JUNCTION BOX TYPE
6-1/4 INCH CEILING OPENING SIZE
MAXIMUM CEILING THICKNESS 1-1/4 INCH
VOLTAGE RATING 120/277 V