Hubbell Lighting, Inc. Incandescent Recessed Housing 79X

Description
10-1/4 INCH UL, CSA APPROVAL COMMERCIAL, RETAIL, HOSPITAL, DAMP LOCATION APPLICATION PAR30L/PAR38 LAMP TYPE 75 W (PAR30L), 120 W (PAR38) LAMP WATTAGE 20 GAUGE COLD ROLLED STEEL HOUSING MATERIAL NON-INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PREWIRED JUNCTION BOX TYPE 6-1/8 INCH CEILING OPENING SIZE MAXIMUM CEILING THICKNESS 2-1/4 INCH
Datasheet
Description
10-1/4 INCH UL, CSA APPROVAL COMMERCIAL, RETAIL, HOSPITAL, DAMP LOCATION APPLICATION PAR30L/PAR38 LAMP TYPE 75 W (PAR30L), 120 W (PAR38) LAMP WATTAGE 20 GAUGE COLD ROLLED STEEL HOUSING MATERIAL NON-INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PREWIRED JUNCTION BOX TYPE 6-1/8 INCH CEILING OPENING SIZE MAXIMUM CEILING THICKNESS 2-1/4 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Recessed Housing - 79X - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent Recessed Housing
79X
Incandescent Recessed Housing 79X
10-1/4 INCH UL, CSA APPROVAL COMMERCIAL, RETAIL, HOSPITAL, DAMP LOCATION APPLICATION PAR30L/PAR38 LAMP TYPE 75 W (PAR30L), 120 W (PAR38) LAMP WATTAGE 20 GAUGE COLD ROLLED STEEL HOUSING MATERIAL NON-INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PREWIRED JUNCTION BOX TYPE 6-1/8 INCH CEILING OPENING SIZE MAXIMUM CEILING THICKNESS 2-1/4 INCH
  • 10-1/4 INCH
  • UL, CSA APPROVAL
  • COMMERCIAL, RETAIL, HOSPITAL, DAMP LOCATION APPLICATION
  • PAR30L/PAR38 LAMP TYPE
  • 75 W (PAR30L), 120 W (PAR38) LAMP WATTAGE
  • 20 GAUGE COLD ROLLED STEEL HOUSING MATERIAL
  • NON-INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PREWIRED JUNCTION BOX TYPE
  • 6-1/8 INCH CEILING OPENING SIZE
  • MAXIMUM CEILING THICKNESS 2-1/4 INCH
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number 79X
Product Name Incandescent Recessed Housing
Application Commercial; Scientific / Medical / Dental
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2790908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Low Voltage Track Head - AKTTCF BL - Hubbell Lighting, Inc.
Specs
Lighting Fixture Dimensions 5 Inch Dia x 6-7/8 Inch L
View Details