Hubbell Incorporated Datacommunication Face Plate with Jack IMCRS1OW

Description
BRASS (CONNECTOR), FLAME-RETARDANT POLYMER (MODULE) MATERIAL OFFICE WHITE COLOR UL, UL (CANADA AND US) APPROVAL AUDIO/VIDEO DISTRIBUTION DEVICE, DESKTOP, LAPTOP COMPUTER, CAMERA, PROJECTOR, HOME THEATRE, ENTERTAINMENT SYSTEM APPLICATION (3) RCA A/V DEVICE TYPE ISTATION[TM] BRAND CABLE TYPE COAX IMPEDANCE 75 OHM IMF MODEL
Datasheet
Description
BRASS (CONNECTOR), FLAME-RETARDANT POLYMER (MODULE) MATERIAL OFFICE WHITE COLOR UL, UL (CANADA AND US) APPROVAL AUDIO/VIDEO DISTRIBUTION DEVICE, DESKTOP, LAPTOP COMPUTER, CAMERA, PROJECTOR, HOME THEATRE, ENTERTAINMENT SYSTEM APPLICATION (3) RCA A/V DEVICE TYPE ISTATION[TM] BRAND CABLE TYPE COAX IMPEDANCE 75 OHM IMF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Face Plate with Jack - IMCRS1OW - Hubbell Incorporated
Orange, CT, USA
Datacommunication Face Plate with Jack
IMCRS1OW
Datacommunication Face Plate with Jack IMCRS1OW
BRASS (CONNECTOR), FLAME-RETARDANT POLYMER (MODULE) MATERIAL OFFICE WHITE COLOR UL, UL (CANADA AND US) APPROVAL AUDIO/VIDEO DISTRIBUTION DEVICE, DESKTOP, LAPTOP COMPUTER, CAMERA, PROJECTOR, HOME THEATRE, ENTERTAINMENT SYSTEM APPLICATION (3) RCA A/V DEVICE TYPE ISTATION[TM] BRAND CABLE TYPE COAX IMPEDANCE 75 OHM IMF MODEL
  • BRASS (CONNECTOR), FLAME-RETARDANT POLYMER (MODULE) MATERIAL
  • OFFICE WHITE COLOR
  • UL, UL (CANADA AND US) APPROVAL
  • AUDIO/VIDEO DISTRIBUTION DEVICE, DESKTOP, LAPTOP COMPUTER, CAMERA, PROJECTOR, HOME THEATRE, ENTERTAINMENT SYSTEM APPLICATION
  • (3) RCA A/V DEVICE TYPE
  • ISTATION[TM] BRAND
  • CABLE TYPE COAX
  • IMPEDANCE 75 OHM
  • IMF MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number IMCRS1OW
Product Name Datacommunication Face Plate with Jack
Material Brass
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 2228171 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Metal
View Details
Standard Wall Plate - NP5I - Hubbell Incorporated
Hubbell Incorporated
Specs
Type Toggle Switch Plate
Opening / Devices 5
Material Nylon
View Details
Standard Wall Plate - SL2 - Thomas & Betts Corporation
Thomas & Betts Corporation
Specs
Type Toggle Switch Plate
Material Stainless Steel
View Details