Hubbell Incorporated Datacommunication Face Plate IFP16BK

Description
MULTIMEDIA TYPE 2.75 INCH W X 0.375 INCH D X 4.5 INCH H SIZE BLACK COLOR 1 GANG(S) UL, CUL APPROVAL FLUSH MOUNTING NEMA CONSTRUCTION STANDARD AUDIO/VIDEO KEYSTONE CONNECTOR, XCELERATOR[T] JACK DEVICE TYPE 6 PORT(S) SNAP-IN, FLUSH DEVICE MOUNTING IFP MODEL
Datasheet
Description
MULTIMEDIA TYPE 2.75 INCH W X 0.375 INCH D X 4.5 INCH H SIZE BLACK COLOR 1 GANG(S) UL, CUL APPROVAL FLUSH MOUNTING NEMA CONSTRUCTION STANDARD AUDIO/VIDEO KEYSTONE CONNECTOR, XCELERATOR[T] JACK DEVICE TYPE 6 PORT(S) SNAP-IN, FLUSH DEVICE MOUNTING IFP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Face Plate - IFP16BK - Hubbell Incorporated
Orange, CT, USA
Datacommunication Face Plate
IFP16BK
Datacommunication Face Plate IFP16BK
MULTIMEDIA TYPE 2.75 INCH W X 0.375 INCH D X 4.5 INCH H SIZE BLACK COLOR 1 GANG(S) UL, CUL APPROVAL FLUSH MOUNTING NEMA CONSTRUCTION STANDARD AUDIO/VIDEO KEYSTONE CONNECTOR, XCELERATOR[T] JACK DEVICE TYPE 6 PORT(S) SNAP-IN, FLUSH DEVICE MOUNTING IFP MODEL
  • MULTIMEDIA TYPE
  • 2.75 INCH W X 0.375 INCH D X 4.5 INCH H SIZE
  • BLACK COLOR
  • 1 GANG(S)
  • UL, CUL APPROVAL
  • FLUSH MOUNTING
  • NEMA CONSTRUCTION STANDARD
  • AUDIO/VIDEO KEYSTONE CONNECTOR, XCELERATOR[T] JACK DEVICE TYPE
  • 6 PORT(S)
  • SNAP-IN, FLUSH DEVICE MOUNTING
  • IFP MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number IFP16BK
Product Name Datacommunication Face Plate
Opening / Devices One
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang Toggle Wall Plates, Thermoplastic Medium Size Glossy Finish - 3012M - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermoplastic
View Details
Light Switch Covers - 3414014 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
Sectional Wall Plate - PJSE8-W - Thomas & Betts Corporation
Thomas & Betts Corporation
Specs
Type  Duplex Outlet Cover
Material Thermoset
View Details