SHALLOW PLENUM HOUSING TYPE
5-1/2 INCH
NEW CONSTRUCTION INSTALLATION
UL, CUL APPROVAL
COMMERCIAL, RESIDENTIAL, DAMP LOCATION APPLICATION
ALUMINUM HOUSING MATERIAL
INSULATED/NON-INSULA
TED CEILING TYPE
5 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
5-1/4 INCH CEILING OPENING SIZE
AIRTIGHT
LITEBOX[R] BRAND
MAXIMUM CEILING THICKNESS 1-3/4 INCH
VOLTAGE RATING 120 V
Hubbell Lighting, Inc.
Done
Datasheet
Description
SHALLOW PLENUM HOUSING TYPE
5-1/2 INCH
NEW CONSTRUCTION INSTALLATION
UL, CUL APPROVAL
COMMERCIAL, RESIDENTIAL, DAMP LOCATION APPLICATION
ALUMINUM HOUSING MATERIAL
INSULATED/NON-INSULA
TED CEILING TYPE
5 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
5-1/4 INCH CEILING OPENING SIZE
AIRTIGHT
LITEBOX[R] BRAND
MAXIMUM CEILING THICKNESS 1-3/4 INCH
VOLTAGE RATING 120 V
SHALLOW PLENUM HOUSING TYPE
5-1/2 INCH
NEW CONSTRUCTION INSTALLATION
UL, CUL APPROVAL
COMMERCIAL, RESIDENTIAL, DAMP LOCATION APPLICATION
ALUMINUM HOUSING MATERIAL
INSULATED/NON-INSULA
TED CEILING TYPE
5 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
5-1/4 INCH CEILING OPENING SIZE
AIRTIGHT
LITEBOX[R] BRAND
MAXIMUM CEILING THICKNESS 1-3/4 INCH
VOLTAGE RATING 120 V