Hubbell Lighting, Inc. Incandescent Recessed Housing IBX4-120

Description
7-1/2 INCH NEW CONSTRUCTION INSTALLATION UL, CUL APPROVAL COMMERCIAL, RESIDENTIAL, DAMP LOCATION APPLICATION PAR16/PAR20/R20 LAMP TYPE ALUMINUM HOUSING MATERIAL INSULATED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 20 DEGREE VERTICAL BY 360 DEGREE HORIZONTAL LAMP MOUNTING POSITION PREWIRED, STEEL JUNCTION BOX TYPE 4-1/2 INCH CEILING OPENING SIZE AIRTIGHT LITEBOX BRAND MAXIMUM CEILING THICKNESS 2-1/2 INCH VOLTAGE RATING 120 V
Datasheet
Description
7-1/2 INCH NEW CONSTRUCTION INSTALLATION UL, CUL APPROVAL COMMERCIAL, RESIDENTIAL, DAMP LOCATION APPLICATION PAR16/PAR20/R20 LAMP TYPE ALUMINUM HOUSING MATERIAL INSULATED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 20 DEGREE VERTICAL BY 360 DEGREE HORIZONTAL LAMP MOUNTING POSITION PREWIRED, STEEL JUNCTION BOX TYPE 4-1/2 INCH CEILING OPENING SIZE AIRTIGHT LITEBOX BRAND MAXIMUM CEILING THICKNESS 2-1/2 INCH VOLTAGE RATING 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Recessed Housing - IBX4-120 - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent Recessed Housing
IBX4-120
Incandescent Recessed Housing IBX4-120
7-1/2 INCH NEW CONSTRUCTION INSTALLATION UL, CUL APPROVAL COMMERCIAL, RESIDENTIAL, DAMP LOCATION APPLICATION PAR16/PAR20/R20 LAMP TYPE ALUMINUM HOUSING MATERIAL INSULATED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 20 DEGREE VERTICAL BY 360 DEGREE HORIZONTAL LAMP MOUNTING POSITION PREWIRED, STEEL JUNCTION BOX TYPE 4-1/2 INCH CEILING OPENING SIZE AIRTIGHT LITEBOX BRAND MAXIMUM CEILING THICKNESS 2-1/2 INCH VOLTAGE RATING 120 V
  • 7-1/2 INCH
  • NEW CONSTRUCTION INSTALLATION
  • UL, CUL APPROVAL
  • COMMERCIAL, RESIDENTIAL, DAMP LOCATION APPLICATION
  • PAR16/PAR20/R20 LAMP TYPE
  • ALUMINUM HOUSING MATERIAL
  • INSULATED CEILING TYPE
  • 4 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • 20 DEGREE VERTICAL BY 360 DEGREE HORIZONTAL LAMP MOUNTING POSITION
  • PREWIRED, STEEL JUNCTION BOX TYPE
  • 4-1/2 INCH CEILING OPENING SIZE
  • AIRTIGHT
  • LITEBOX BRAND
  • MAXIMUM CEILING THICKNESS 2-1/2 INCH
  • VOLTAGE RATING 120 V
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number IBX4-120
Product Name Incandescent Recessed Housing
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details