7-1/2 INCH
NEW CONSTRUCTION INSTALLATION
UL (CANADA AND US), UL, CUL APPROVAL
COMMERCIAL, RESIDENTIAL, DAMP LOCATION APPLICATION
ELECTRONIC, NPF BALLAST TYPE
1 LAMP(S)
QUAD/TRIPLE TUBE CFL, G24Q-1 BASE LAMP TYPE
13 W LAMP WATTAGE
GALVANIZED STEEL HOUSING MATERIAL
120 V BALLAST/LINE VOLTAGE
INSULATED CEILING TYPE
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
UNIVERSAL JUNCTION BOX TYPE
6-7/8 INCH CEILING OPENING SIZE
AIRTIGHT
LITEBOX[R] BRAND
MAXIMUM CEILING THICKNESS 2-1/2 INCH
ENERGY STAR CERTIFIED
Hubbell Lighting, Inc.
Done
Datasheet
Description
7-1/2 INCH
NEW CONSTRUCTION INSTALLATION
UL (CANADA AND US), UL, CUL APPROVAL
COMMERCIAL, RESIDENTIAL, DAMP LOCATION APPLICATION
ELECTRONIC, NPF BALLAST TYPE
1 LAMP(S)
QUAD/TRIPLE TUBE CFL, G24Q-1 BASE LAMP TYPE
13 W LAMP WATTAGE
GALVANIZED STEEL HOUSING MATERIAL
120 V BALLAST/LINE VOLTAGE
INSULATED CEILING TYPE
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
UNIVERSAL JUNCTION BOX TYPE
6-7/8 INCH CEILING OPENING SIZE
AIRTIGHT
LITEBOX[R] BRAND
MAXIMUM CEILING THICKNESS 2-1/2 INCH
ENERGY STAR CERTIFIED
7-1/2 INCH
NEW CONSTRUCTION INSTALLATION
UL (CANADA AND US), UL, CUL APPROVAL
COMMERCIAL, RESIDENTIAL, DAMP LOCATION APPLICATION
ELECTRONIC, NPF BALLAST TYPE
1 LAMP(S)
QUAD/TRIPLE TUBE CFL, G24Q-1 BASE LAMP TYPE
13 W LAMP WATTAGE
GALVANIZED STEEL HOUSING MATERIAL
120 V BALLAST/LINE VOLTAGE
INSULATED CEILING TYPE
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
UNIVERSAL JUNCTION BOX TYPE
6-7/8 INCH CEILING OPENING SIZE
AIRTIGHT
LITEBOX[R] BRAND
MAXIMUM CEILING THICKNESS 2-1/2 INCH
ENERGY STAR CERTIFIED