Hubbell Incorporated Datacommunication Face Plate HPWS82

Description
MULTIMEDIA TYPE 302/304 STAINLESS STEEL MATERIAL 4.6 INCH W X 4.53 INCH H SIZE STAINLESS STEEL COLOR 2 GANG(S) UL, CSA APPROVAL FLUSH MOUNTING NEMA CONSTRUCTION STANDARD JACK/AUDIO/VIDEO CONNECTOR DEVICE TYPE FLUSH DEVICE MOUNTING STYLE LINE[R] BRAND
Datasheet
Description
MULTIMEDIA TYPE 302/304 STAINLESS STEEL MATERIAL 4.6 INCH W X 4.53 INCH H SIZE STAINLESS STEEL COLOR 2 GANG(S) UL, CSA APPROVAL FLUSH MOUNTING NEMA CONSTRUCTION STANDARD JACK/AUDIO/VIDEO CONNECTOR DEVICE TYPE FLUSH DEVICE MOUNTING STYLE LINE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Face Plate - HPWS82 - Hubbell Incorporated
Orange, CT, USA
Datacommunication Face Plate
HPWS82
Datacommunication Face Plate HPWS82
MULTIMEDIA TYPE 302/304 STAINLESS STEEL MATERIAL 4.6 INCH W X 4.53 INCH H SIZE STAINLESS STEEL COLOR 2 GANG(S) UL, CSA APPROVAL FLUSH MOUNTING NEMA CONSTRUCTION STANDARD JACK/AUDIO/VIDEO CONNECTOR DEVICE TYPE FLUSH DEVICE MOUNTING STYLE LINE[R] BRAND
  • MULTIMEDIA TYPE
  • 302/304 STAINLESS STEEL MATERIAL
  • 4.6 INCH W X 4.53 INCH H SIZE
  • STAINLESS STEEL COLOR
  • 2 GANG(S)
  • UL, CSA APPROVAL
  • FLUSH MOUNTING
  • NEMA CONSTRUCTION STANDARD
  • JACK/AUDIO/VIDEO CONNECTOR DEVICE TYPE
  • FLUSH DEVICE MOUNTING
  • STYLE LINE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number HPWS82
Product Name Datacommunication Face Plate
Opening / Devices Two
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 456848 - RS Components, Ltd.
Specs
Opening / Devices One
View Details
Standard Wall Plate - N2173 - Hubbell Incorporated
Hubbell Incorporated
Specs
Type Toggle Switch Plate
Opening / Devices Three
Material Nylon
View Details