Hubbell Incorporated Datacommunication Face Plate HPWS8

Description
MULTIMEDIA TYPE STAINLESS STEEL MATERIAL STAINLESS STEEL COLOR 1 GANG(S) UL, CSA APPROVAL FLUSH MOUNTING NEMA CONSTRUCTION STANDARD JACK/AUDIO/VIDEO CONNECTOR DEVICE TYPE FLUSH DEVICE MOUNTING HPW MODEL
Datasheet
Description
MULTIMEDIA TYPE STAINLESS STEEL MATERIAL STAINLESS STEEL COLOR 1 GANG(S) UL, CSA APPROVAL FLUSH MOUNTING NEMA CONSTRUCTION STANDARD JACK/AUDIO/VIDEO CONNECTOR DEVICE TYPE FLUSH DEVICE MOUNTING HPW MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Face Plate - HPWS8 - Hubbell Incorporated
Orange, CT, USA
Datacommunication Face Plate
HPWS8
Datacommunication Face Plate HPWS8
MULTIMEDIA TYPE STAINLESS STEEL MATERIAL STAINLESS STEEL COLOR 1 GANG(S) UL, CSA APPROVAL FLUSH MOUNTING NEMA CONSTRUCTION STANDARD JACK/AUDIO/VIDEO CONNECTOR DEVICE TYPE FLUSH DEVICE MOUNTING HPW MODEL
  • MULTIMEDIA TYPE
  • STAINLESS STEEL MATERIAL
  • STAINLESS STEEL COLOR
  • 1 GANG(S)
  • UL, CSA APPROVAL
  • FLUSH MOUNTING
  • NEMA CONSTRUCTION STANDARD
  • JACK/AUDIO/VIDEO CONNECTOR DEVICE TYPE
  • FLUSH DEVICE MOUNTING
  • HPW MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number HPWS8
Product Name Datacommunication Face Plate
Opening / Devices One
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7684309 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
5-Gang Toggle Wall Plates, Thermoplastic Standard Size Glossy Finish - 3015 - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Plastic; Thermoplastic
View Details
Standard Wall Plate - NP1226 - Hubbell Incorporated
Hubbell Incorporated
Specs
Type Despard Switch Plate; Phone Jack Wall Plate
Opening / Devices Two
Material Nylon
View Details