Hubbell Incorporated Pre-Configured Patch Panel HPJ72

Description
UNLOADED TYPE COLD ROLLED STEEL MATERIAL 19 INCH W X 5.25 INCH H SIZE BLACK COLOR UL 1863, UL (CANADA AND US) APPROVAL 72 PORT(S) 6A CATEGORY 3U RACK UNIT STYLE FLAT FINISH DURABLE BLACK POWER COATED
Description
UNLOADED TYPE COLD ROLLED STEEL MATERIAL 19 INCH W X 5.25 INCH H SIZE BLACK COLOR UL 1863, UL (CANADA AND US) APPROVAL 72 PORT(S) 6A CATEGORY 3U RACK UNIT STYLE FLAT FINISH DURABLE BLACK POWER COATED

Suppliers

Company
Product
Description
Supplier Links
Orange, CT, USA
Pre-Configured Patch Panel
HPJ72
Pre-Configured Patch Panel HPJ72
UNLOADED TYPE COLD ROLLED STEEL MATERIAL 19 INCH W X 5.25 INCH H SIZE BLACK COLOR UL 1863, UL (CANADA AND US) APPROVAL 72 PORT(S) 6A CATEGORY 3U RACK UNIT STYLE FLAT FINISH DURABLE BLACK POWER COATED
  • UNLOADED TYPE
  • COLD ROLLED STEEL MATERIAL
  • 19 INCH W X 5.25 INCH H SIZE
  • BLACK COLOR
  • UL 1863, UL (CANADA AND US) APPROVAL
  • 72 PORT(S)
  • 6A CATEGORY
  • 3U RACK UNIT
  • STYLE FLAT
  • FINISH DURABLE BLACK POWER COATED
Supplier's Site

Technical Specifications

  Hubbell Incorporated
Product Category Patch Panels
Product Number HPJ72
Product Name Pre-Configured Patch Panel
Ports 72
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 2383857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Height in U 1
View Details
Fiber Optic Patch Panel - FSPLC6 - Hubbell Incorporated
Specs
Port Type LC
Ports 6
View Details
12-Port Cat. 5e Unshielded Patch Panel - TC-P12C5E  (Version v1.0R) - TRENDnet Inc.
Specs
Port Type RJ Type (Modular) Connector
Ports 12
Cable Specifications Category 5/5E
View Details