Hubbell Incorporated Pre-Configured Patch Panel HP624W

Description
COPPER MATERIAL 19 INCH W X 1.75 INCH H SIZE WHITE COLOR UL (CANADA AND US), ETL APPROVAL RACK MOUNTING 24 PORT(S) 6 CATEGORY 1U RACK UNIT APPLICABLE STANDARD UL 94 V-0, TIA 568-C.2, ISO/IEC 11801/60603-7-41, ISO9001-2008
Description
COPPER MATERIAL 19 INCH W X 1.75 INCH H SIZE WHITE COLOR UL (CANADA AND US), ETL APPROVAL RACK MOUNTING 24 PORT(S) 6 CATEGORY 1U RACK UNIT APPLICABLE STANDARD UL 94 V-0, TIA 568-C.2, ISO/IEC 11801/60603-7-41, ISO9001-2008

Suppliers

Company
Product
Description
Supplier Links
Orange, CT, USA
Pre-Configured Patch Panel
HP624W
Pre-Configured Patch Panel HP624W
COPPER MATERIAL 19 INCH W X 1.75 INCH H SIZE WHITE COLOR UL (CANADA AND US), ETL APPROVAL RACK MOUNTING 24 PORT(S) 6 CATEGORY 1U RACK UNIT APPLICABLE STANDARD UL 94 V-0, TIA 568-C.2, ISO/IEC 11801/60603-7-41, ISO9001-2008
  • COPPER MATERIAL
  • 19 INCH W X 1.75 INCH H SIZE
  • WHITE COLOR
  • UL (CANADA AND US), ETL APPROVAL
  • RACK MOUNTING
  • 24 PORT(S)
  • 6 CATEGORY
  • 1U RACK UNIT
  • APPLICABLE STANDARD UL 94 V-0, TIA 568-C.2, ISO/IEC 11801/60603-7-41, ISO9001-2008
Supplier's Site

Technical Specifications

  Hubbell Incorporated
Product Category Patch Panels
Product Number HP624W
Product Name Pre-Configured Patch Panel
Ports 24
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 1929486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Cable Specifications Category 5/5E; Cat5e
View Details
Fiber Optic Patch Panel - FTR175SP - Hubbell Incorporated
Specs
Height in U 1
View Details
CCTV Patch Panel - H16P-RJ45 - Gem Electronics
Specs
Port Type RJ Type (Modular) Connector
Ports 16
Cable Specifications Category 5/5E; Category 6
View Details