Hubbell Lighting, Inc. Remote Emergency Light Unit GNXSB1209

Description
ADJUSTABLE TYPE POLYCARBONATE THERMOPLASTIC MATERIAL 11 INCH W X 16 INCH H SIZE GRAY FINISH UL 924 APPROVAL WALL MOUNTING PAR36 SEALED BEAM INCANDESCENT LAMP TYPE 12 V LAMP VOLTAGE 1 LAMP HEAD(S) HUBBELL[R] BRAND OPERATING TEMPERATURE 50 TO 104 DEG F
Datasheet
Description
ADJUSTABLE TYPE POLYCARBONATE THERMOPLASTIC MATERIAL 11 INCH W X 16 INCH H SIZE GRAY FINISH UL 924 APPROVAL WALL MOUNTING PAR36 SEALED BEAM INCANDESCENT LAMP TYPE 12 V LAMP VOLTAGE 1 LAMP HEAD(S) HUBBELL[R] BRAND OPERATING TEMPERATURE 50 TO 104 DEG F
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Remote Emergency Light Unit - GNXSB1209 - Hubbell Lighting, Inc.
Greenville, SC, USA
Remote Emergency Light Unit
GNXSB1209
Remote Emergency Light Unit GNXSB1209
ADJUSTABLE TYPE POLYCARBONATE THERMOPLASTIC MATERIAL 11 INCH W X 16 INCH H SIZE GRAY FINISH UL 924 APPROVAL WALL MOUNTING PAR36 SEALED BEAM INCANDESCENT LAMP TYPE 12 V LAMP VOLTAGE 1 LAMP HEAD(S) HUBBELL[R] BRAND OPERATING TEMPERATURE 50 TO 104 DEG F
  • ADJUSTABLE TYPE
  • POLYCARBONATE THERMOPLASTIC MATERIAL
  • 11 INCH W X 16 INCH H SIZE
  • GRAY FINISH
  • UL 924 APPROVAL
  • WALL MOUNTING
  • PAR36 SEALED BEAM INCANDESCENT LAMP TYPE
  • 12 V LAMP VOLTAGE
  • 1 LAMP HEAD(S)
  • HUBBELL[R] BRAND
  • OPERATING TEMPERATURE 50 TO 104 DEG F
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number GNXSB1209
Product Name Remote Emergency Light Unit
Lamp Type Incandescent
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details