Hubbell Lighting, Inc. Area/Roadway Light GL-3L13-G

Description
GREEN FINISH ETL APPROVAL 1/2 INCH THD MOUNTING ENERGY SAVING BALLAST TYPE 1 LAMP INCLUDED FLUORESCENT LAMP TYPE 13 W LAMP WATTAGE INJECTION MOLDED THERMOPLASTIC HOUSING MATERIAL RIBBED CLEAR LENS REFRACTOR/LENS TYPE LIGHTSCAPER. BRAND 3 TIER SIZE 6-1/4 INCH DIAMETER X 10-3/4 INCH HEIGHT
Datasheet
Description
GREEN FINISH ETL APPROVAL 1/2 INCH THD MOUNTING ENERGY SAVING BALLAST TYPE 1 LAMP INCLUDED FLUORESCENT LAMP TYPE 13 W LAMP WATTAGE INJECTION MOLDED THERMOPLASTIC HOUSING MATERIAL RIBBED CLEAR LENS REFRACTOR/LENS TYPE LIGHTSCAPER. BRAND 3 TIER SIZE 6-1/4 INCH DIAMETER X 10-3/4 INCH HEIGHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area/Roadway Light - GL-3L13-G - Hubbell Lighting, Inc.
Greenville, SC, USA
Area/Roadway Light
GL-3L13-G
Area/Roadway Light GL-3L13-G
GREEN FINISH ETL APPROVAL 1/2 INCH THD MOUNTING ENERGY SAVING BALLAST TYPE 1 LAMP INCLUDED FLUORESCENT LAMP TYPE 13 W LAMP WATTAGE INJECTION MOLDED THERMOPLASTIC HOUSING MATERIAL RIBBED CLEAR LENS REFRACTOR/LENS TYPE LIGHTSCAPER. BRAND 3 TIER SIZE 6-1/4 INCH DIAMETER X 10-3/4 INCH HEIGHT
  • GREEN FINISH
  • ETL APPROVAL
  • 1/2 INCH THD MOUNTING
  • ENERGY SAVING BALLAST TYPE
  • 1 LAMP INCLUDED
  • FLUORESCENT LAMP TYPE
  • 13 W LAMP WATTAGE
  • INJECTION MOLDED THERMOPLASTIC HOUSING MATERIAL
  • RIBBED CLEAR LENS REFRACTOR/LENS TYPE
  • LIGHTSCAPER. BRAND
  • 3 TIER
  • SIZE 6-1/4 INCH DIAMETER X 10-3/4 INCH HEIGHT
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number GL-3L13-G
Product Name Area/Roadway Light
Lamp Type Fluorescent
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Incandescent Track Head - AKTRCP38 BL - Hubbell Lighting, Inc.
Specs
Lamp Type Incandescent
Lighting Fixture Dimensions 5-5/8 Inch Dia x 8-1/8 Inch L
View Details