HEAVY GAUGE FORMED STEEL MATERIAL
5-5/8 INCH DIA X 8-1/8 INCH L SIZE
BAKED ENAMEL BLACK FINISH
9-7/8 INCH MAX. EXTENSION
CSA APPROVAL
PAR38 250 W/BR40 300 W LAMP TYPE
ROUND BACK CYLINDER STYLE
BLACK BAFFLE TYPE
ARCHITRAK[R] BRAND
AKT MODEL
Hubbell Lighting, Inc.
Done
Datasheet
Description
HEAVY GAUGE FORMED STEEL MATERIAL
5-5/8 INCH DIA X 8-1/8 INCH L SIZE
BAKED ENAMEL BLACK FINISH
9-7/8 INCH MAX. EXTENSION
CSA APPROVAL
PAR38 250 W/BR40 300 W LAMP TYPE
ROUND BACK CYLINDER STYLE
BLACK BAFFLE TYPE
ARCHITRAK[R] BRAND
AKT MODEL
HEAVY GAUGE FORMED STEEL MATERIAL
5-5/8 INCH DIA X 8-1/8 INCH L SIZE
BAKED ENAMEL BLACK FINISH
9-7/8 INCH MAX. EXTENSION
CSA APPROVAL
PAR38 250 W/BR40 300 W LAMP TYPE
ROUND BACK CYLINDER STYLE
BLACK BAFFLE TYPE
ARCHITRAK[R] BRAND
AKT MODEL