Hubbell Lighting, Inc. Fluorescent Recessed Housing FT6CF2H

Description
9 INCH NEW CONSTRUCTION INSTALLATION UL (CANADA AND US), UL, CUL APPROVAL COMMERCIAL, RESIDENTIAL, HOSPITAL, DAMP LOCATION, WET LOCATION APPLICATION ELECTRONIC BALLAST TYPE 1 LAMP(S) TRIPLE TUBE CFL, GX24Q-3 BASE, 4-PIN LAMP TYPE 26/32 W LAMP WATTAGE GALVANIZED STEEL HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE NON-INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION 6-7/8 INCH CEILING OPENING SIZE AIRTIGHT FIRETIGHT[R] BRAND MAXIMUM CEILING THICKNESS 2 INCH
Datasheet
Description
9 INCH NEW CONSTRUCTION INSTALLATION UL (CANADA AND US), UL, CUL APPROVAL COMMERCIAL, RESIDENTIAL, HOSPITAL, DAMP LOCATION, WET LOCATION APPLICATION ELECTRONIC BALLAST TYPE 1 LAMP(S) TRIPLE TUBE CFL, GX24Q-3 BASE, 4-PIN LAMP TYPE 26/32 W LAMP WATTAGE GALVANIZED STEEL HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE NON-INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION 6-7/8 INCH CEILING OPENING SIZE AIRTIGHT FIRETIGHT[R] BRAND MAXIMUM CEILING THICKNESS 2 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Recessed Housing - FT6CF2H - Hubbell Lighting, Inc.
Greenville, SC, USA
Fluorescent Recessed Housing
FT6CF2H
Fluorescent Recessed Housing FT6CF2H
9 INCH NEW CONSTRUCTION INSTALLATION UL (CANADA AND US), UL, CUL APPROVAL COMMERCIAL, RESIDENTIAL, HOSPITAL, DAMP LOCATION, WET LOCATION APPLICATION ELECTRONIC BALLAST TYPE 1 LAMP(S) TRIPLE TUBE CFL, GX24Q-3 BASE, 4-PIN LAMP TYPE 26/32 W LAMP WATTAGE GALVANIZED STEEL HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE NON-INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION 6-7/8 INCH CEILING OPENING SIZE AIRTIGHT FIRETIGHT[R] BRAND MAXIMUM CEILING THICKNESS 2 INCH
  • 9 INCH
  • NEW CONSTRUCTION INSTALLATION
  • UL (CANADA AND US), UL, CUL APPROVAL
  • COMMERCIAL, RESIDENTIAL, HOSPITAL, DAMP LOCATION, WET LOCATION APPLICATION
  • ELECTRONIC BALLAST TYPE
  • 1 LAMP(S)
  • TRIPLE TUBE CFL, GX24Q-3 BASE, 4-PIN LAMP TYPE
  • 26/32 W LAMP WATTAGE
  • GALVANIZED STEEL HOUSING MATERIAL
  • 120/277 V BALLAST/LINE VOLTAGE
  • NON-INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • VERTICAL LAMP MOUNTING POSITION
  • 6-7/8 INCH CEILING OPENING SIZE
  • AIRTIGHT
  • FIRETIGHT[R] BRAND
  • MAXIMUM CEILING THICKNESS 2 INCH
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number FT6CF2H
Product Name Fluorescent Recessed Housing
Application Commercial; Residential; Scientific / Medical / Dental
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Emergency Light Unit - CVEC15 - Hubbell Lighting, Inc.
Hubbell Lighting, Inc.
Specs
Lamp Type Incandescent
Voltage 120 to 277 volts
Wattage 15 watts
View Details