UNIVERSAL TYPE
15-5/8 INCH L X 6-3/8 INCH W X 11-3/8 INCH H SIZE
WHITE FINISH
INJECTION MOLDED HIGH IMPACT THERMOPLASTIC ENCLOSURE MATERIAL
UL 924 APPROVAL
T5 INCANDESCENT LAMP TYPE
15 W LAMP WATTAGE
LEAD ACID BATTERY TYPE
UV STABLE
ROUND HEAD STYLE
120/277 VAC AT 60 HZ AC VOLTAGE RATING
6 V DC VOLTAGE RATING
15 W 1.5 HR WATT HOUR RATING
2 LAMP HEAD(S)
CLEARVIEW[TM] BRAND
POWER RATING 0.03/0.04 AMPERE AT 120/277 VAC
INPUT WATTAGE 8.4 W AT 120 VAC, 8.8 W AT 277 VAC
TEMPERATURE RATING 68 TO 86 DEG F
CVEC MODEL
Hubbell Lighting, Inc.
Done
Datasheet
Description
UNIVERSAL TYPE
15-5/8 INCH L X 6-3/8 INCH W X 11-3/8 INCH H SIZE
WHITE FINISH
INJECTION MOLDED HIGH IMPACT THERMOPLASTIC ENCLOSURE MATERIAL
UL 924 APPROVAL
T5 INCANDESCENT LAMP TYPE
15 W LAMP WATTAGE
LEAD ACID BATTERY TYPE
UV STABLE
ROUND HEAD STYLE
120/277 VAC AT 60 HZ AC VOLTAGE RATING
6 V DC VOLTAGE RATING
15 W 1.5 HR WATT HOUR RATING
2 LAMP HEAD(S)
CLEARVIEW[TM] BRAND
POWER RATING 0.03/0.04 AMPERE AT 120/277 VAC
INPUT WATTAGE 8.4 W AT 120 VAC, 8.8 W AT 277 VAC
TEMPERATURE RATING 68 TO 86 DEG F
CVEC MODEL
UNIVERSAL TYPE
15-5/8 INCH L X 6-3/8 INCH W X 11-3/8 INCH H SIZE
WHITE FINISH
INJECTION MOLDED HIGH IMPACT THERMOPLASTIC ENCLOSURE MATERIAL
UL 924 APPROVAL
T5 INCANDESCENT LAMP TYPE
15 W LAMP WATTAGE
LEAD ACID BATTERY TYPE
UV STABLE
ROUND HEAD STYLE
120/277 VAC AT 60 HZ AC VOLTAGE RATING
6 V DC VOLTAGE RATING
15 W 1.5 HR WATT HOUR RATING
2 LAMP HEAD(S)
CLEARVIEW[TM] BRAND
POWER RATING 0.03/0.04 AMPERE AT 120/277 VAC
INPUT WATTAGE 8.4 W AT 120 VAC, 8.8 W AT 277 VAC
TEMPERATURE RATING 68 TO 86 DEG F
CVEC MODEL
UNIVERSAL TYPE
15-5/8 INCH L X 6-3/8 INCH W X 11-3/8 INCH H SIZE
WHITE FINISH
INJECTION MOLDED HIGH IMPACT THERMOPLASTIC ENCLOSURE MATERIAL