Hubbell Lighting, Inc. Fluorescent Recessed Housing FT6CF

Description
9-1/16 INCH NEW CONSTRUCTION INSTALLATION UL (CANADA AND US), UL, CUL APPROVAL COMMERCIAL, RESIDENTIAL, HOSPITAL, DAMP LOCATION, WET LOCATION APPLICATION ELECTRONIC BALLAST TYPE 1 LAMP(S) TRIPLE TUBE CFL, GX24Q-3 BASE, 4-PIN LAMP TYPE 26/32 W LAMP WATTAGE 22 GAUGE GALVANIZED COLD ROLLED STEEL HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE NON-INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PREWIRED, 18 GAUGE GALVANIZED STEEL JUNCTION BOX TYPE 6-7/8 INCH CEILING OPENING SIZE AIRTIGHT FIRETIGHT[R] BRAND MAXIMUM CEILING THICKNESS 1-1/4 INCH
Datasheet
Description
9-1/16 INCH NEW CONSTRUCTION INSTALLATION UL (CANADA AND US), UL, CUL APPROVAL COMMERCIAL, RESIDENTIAL, HOSPITAL, DAMP LOCATION, WET LOCATION APPLICATION ELECTRONIC BALLAST TYPE 1 LAMP(S) TRIPLE TUBE CFL, GX24Q-3 BASE, 4-PIN LAMP TYPE 26/32 W LAMP WATTAGE 22 GAUGE GALVANIZED COLD ROLLED STEEL HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE NON-INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PREWIRED, 18 GAUGE GALVANIZED STEEL JUNCTION BOX TYPE 6-7/8 INCH CEILING OPENING SIZE AIRTIGHT FIRETIGHT[R] BRAND MAXIMUM CEILING THICKNESS 1-1/4 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Recessed Housing - FT6CF - Hubbell Lighting, Inc.
Greenville, SC, USA
Fluorescent Recessed Housing
FT6CF
Fluorescent Recessed Housing FT6CF
9-1/16 INCH NEW CONSTRUCTION INSTALLATION UL (CANADA AND US), UL, CUL APPROVAL COMMERCIAL, RESIDENTIAL, HOSPITAL, DAMP LOCATION, WET LOCATION APPLICATION ELECTRONIC BALLAST TYPE 1 LAMP(S) TRIPLE TUBE CFL, GX24Q-3 BASE, 4-PIN LAMP TYPE 26/32 W LAMP WATTAGE 22 GAUGE GALVANIZED COLD ROLLED STEEL HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE NON-INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PREWIRED, 18 GAUGE GALVANIZED STEEL JUNCTION BOX TYPE 6-7/8 INCH CEILING OPENING SIZE AIRTIGHT FIRETIGHT[R] BRAND MAXIMUM CEILING THICKNESS 1-1/4 INCH
  • 9-1/16 INCH
  • NEW CONSTRUCTION INSTALLATION
  • UL (CANADA AND US), UL, CUL APPROVAL
  • COMMERCIAL, RESIDENTIAL, HOSPITAL, DAMP LOCATION, WET LOCATION APPLICATION
  • ELECTRONIC BALLAST TYPE
  • 1 LAMP(S)
  • TRIPLE TUBE CFL, GX24Q-3 BASE, 4-PIN LAMP TYPE
  • 26/32 W LAMP WATTAGE
  • 22 GAUGE GALVANIZED COLD ROLLED STEEL HOUSING MATERIAL
  • 120/277 V BALLAST/LINE VOLTAGE
  • NON-INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PREWIRED, 18 GAUGE GALVANIZED STEEL JUNCTION BOX TYPE
  • 6-7/8 INCH CEILING OPENING SIZE
  • AIRTIGHT
  • FIRETIGHT[R] BRAND
  • MAXIMUM CEILING THICKNESS 1-1/4 INCH
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number FT6CF
Product Name Fluorescent Recessed Housing
Application Commercial; Residential; Scientific / Medical / Dental
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2869538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Area/Roadway Light - GL-3L13-G - Hubbell Lighting, Inc.
Hubbell Lighting, Inc.
Specs
Lamp Type Fluorescent
Features Ballast Included
Wattage 13 watts
View Details