NEW CONSTRUCTION INSTALLATION
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
A19/BR30/BR40/PAR16/
PAR30/PAR30L/PAR38/R
20 LAMP TYPE
40 W( A19), 50 W (PAR30L), 60 W (A19), 75 W (A19/PAR16/PAR20/PAR
30/PAR38/R20), 85 W (BR30), 100 W (A19), 120 W (BR40), 150 W (PAR38) LAMP WATTAGE
NON INSULATED CEILING TYPE
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
6 7/8 INCH CEILING OPENING SIZE
AIR TIGHT
AIRSHIELD[T], FIRETIGHT[R] BRAND
Hubbell Lighting, Inc.
Done
Datasheet
Description
NEW CONSTRUCTION INSTALLATION
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
A19/BR30/BR40/PAR16/
PAR30/PAR30L/PAR38/R
20 LAMP TYPE
40 W( A19), 50 W (PAR30L), 60 W (A19), 75 W (A19/PAR16/PAR20/PAR
30/PAR38/R20), 85 W (BR30), 100 W (A19), 120 W (BR40), 150 W (PAR38) LAMP WATTAGE
NON INSULATED CEILING TYPE
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
6 7/8 INCH CEILING OPENING SIZE
AIR TIGHT
AIRSHIELD[T], FIRETIGHT[R] BRAND
NEW CONSTRUCTION INSTALLATION
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
A19/BR30/BR40/PAR16/
PAR30/PAR30L/PAR38/R
20 LAMP TYPE
40 W( A19), 50 W (PAR30L), 60 W (A19), 75 W (A19/PAR16/PAR20/PAR
30/PAR38/R20), 85 W (BR30), 100 W (A19), 120 W (BR40), 150 W (PAR38) LAMP WATTAGE
NON INSULATED CEILING TYPE
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
6 7/8 INCH CEILING OPENING SIZE
AIR TIGHT
AIRSHIELD[T], FIRETIGHT[R] BRAND
NEW CONSTRUCTION INSTALLATION
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
A19/BR30/BR40/PAR16/PAR30/PAR30L/PAR38/R20 LAMP TYPE
40 W( A19), 50 W (PAR30L), 60 W (A19), 75 W (A19/PAR16/PAR20/PAR30/PAR38/R20), 85 W (BR30), 100 W (A19), 120 W (BR40), 150 W (PAR38) LAMP WATTAGE