NEW CONSTRUCTION INSTALLATION
UL APPROVAL
A19/PAR30/PAR30L/PAR
30SN/BR30 LAMP TYPE
40 W (A19), 50 W (PAR30/PAR30L), 60 W (A19), 65 W (A19/BR30), 75 W (PAR30/PAR30SN), 85 W (BR30) LAMP WATTAGE
NON INSULATED CEILING TYPE
5 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
5 1/4 INCH CEILING OPENING SIZE
FIRETIGHT[R] BRAND
Hubbell Lighting, Inc.
Done
Description
NEW CONSTRUCTION INSTALLATION
UL APPROVAL
A19/PAR30/PAR30L/PAR
30SN/BR30 LAMP TYPE
40 W (A19), 50 W (PAR30/PAR30L), 60 W (A19), 65 W (A19/BR30), 75 W (PAR30/PAR30SN), 85 W (BR30) LAMP WATTAGE
NON INSULATED CEILING TYPE
5 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
5 1/4 INCH CEILING OPENING SIZE
FIRETIGHT[R] BRAND
NEW CONSTRUCTION INSTALLATION
UL APPROVAL
A19/PAR30/PAR30L/PAR
30SN/BR30 LAMP TYPE
40 W (A19), 50 W (PAR30/PAR30L), 60 W (A19), 65 W (A19/BR30), 75 W (PAR30/PAR30SN), 85 W (BR30) LAMP WATTAGE
NON INSULATED CEILING TYPE
5 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
VERTICAL LAMP MOUNTING POSITION
5 1/4 INCH CEILING OPENING SIZE
FIRETIGHT[R] BRAND
NEW CONSTRUCTION INSTALLATION
UL APPROVAL
A19/PAR30/PAR30L/PAR30SN/BR30 LAMP TYPE
40 W (A19), 50 W (PAR30/PAR30L), 60 W (A19), 65 W (A19/BR30), 75 W (PAR30/PAR30SN), 85 W (BR30) LAMP WATTAGE