UNIVERSAL, CEILING/WALL TYPE
8.5 INCH W X 2.25 INCH D X 5 INCH H SIZE
WHITE FINISH
INJECTION MOLDED THERMOPLASTIC ENCLOSURE MATERIAL
UL 924, OSHA APPROVAL
COMMERCIAL APPLICATION
LED LAMP TYPE
2 W AT 120 VAC, 2.51 W AT 240 VAC, 2.75 W AT 277 VAC LAMP WATTAGE
NICKEL METAL HYDRIDE BATTERY TYPE
UV STABLE
ROUND HEAD STYLE
120/277 VAC AC VOLTAGE RATING
2 LAMP HEAD(S)
ROHS COMPLIANT
APPLICABLE STANDARD NFPA 70/101
CURRENT RATING 0.022/0.015/0.014 AMPERE AT 120/240/277 VAC
WATTAGE 2 W AT 120 VAC, 2.51 W AT 240 VAC, 2.75 W AT 277 VAC
LAMP INTENSITY 145 LUMEN
LAMP HEAD MATERIAL DIE-CAST ALUMINUM
OPERATING TEMPERATUR
EV MODEL
Hubbell Lighting, Inc.
Done
Datasheet
Description
UNIVERSAL, CEILING/WALL TYPE
8.5 INCH W X 2.25 INCH D X 5 INCH H SIZE
WHITE FINISH
INJECTION MOLDED THERMOPLASTIC ENCLOSURE MATERIAL
UL 924, OSHA APPROVAL
COMMERCIAL APPLICATION
LED LAMP TYPE
2 W AT 120 VAC, 2.51 W AT 240 VAC, 2.75 W AT 277 VAC LAMP WATTAGE
NICKEL METAL HYDRIDE BATTERY TYPE
UV STABLE
ROUND HEAD STYLE
120/277 VAC AC VOLTAGE RATING
2 LAMP HEAD(S)
ROHS COMPLIANT
APPLICABLE STANDARD NFPA 70/101
CURRENT RATING 0.022/0.015/0.014 AMPERE AT 120/240/277 VAC
WATTAGE 2 W AT 120 VAC, 2.51 W AT 240 VAC, 2.75 W AT 277 VAC
LAMP INTENSITY 145 LUMEN
LAMP HEAD MATERIAL DIE-CAST ALUMINUM
OPERATING TEMPERATUR
EV MODEL
UNIVERSAL, CEILING/WALL TYPE
8.5 INCH W X 2.25 INCH D X 5 INCH H SIZE
WHITE FINISH
INJECTION MOLDED THERMOPLASTIC ENCLOSURE MATERIAL
UL 924, OSHA APPROVAL
COMMERCIAL APPLICATION
LED LAMP TYPE
2 W AT 120 VAC, 2.51 W AT 240 VAC, 2.75 W AT 277 VAC LAMP WATTAGE
NICKEL METAL HYDRIDE BATTERY TYPE
UV STABLE
ROUND HEAD STYLE
120/277 VAC AC VOLTAGE RATING
2 LAMP HEAD(S)
ROHS COMPLIANT
APPLICABLE STANDARD NFPA 70/101
CURRENT RATING 0.022/0.015/0.014 AMPERE AT 120/240/277 VAC
WATTAGE 2 W AT 120 VAC, 2.51 W AT 240 VAC, 2.75 W AT 277 VAC
LAMP INTENSITY 145 LUMEN
LAMP HEAD MATERIAL DIE-CAST ALUMINUM
OPERATING TEMPERATUR
EV MODEL
UNIVERSAL, CEILING/WALL TYPE
8.5 INCH W X 2.25 INCH D X 5 INCH H SIZE
WHITE FINISH
INJECTION MOLDED THERMOPLASTIC ENCLOSURE MATERIAL
UL 924, OSHA APPROVAL
COMMERCIAL APPLICATION
LED LAMP TYPE
2 W AT 120 VAC, 2.51 W AT 240 VAC, 2.75 W AT 277 VAC LAMP WATTAGE
NICKEL METAL HYDRIDE BATTERY TYPE
UV STABLE
ROUND HEAD STYLE
120/277 VAC AC VOLTAGE RATING
2 LAMP HEAD(S)
ROHS COMPLIANT
APPLICABLE STANDARD NFPA 70/101
CURRENT RATING 0.022/0.015/0.014 AMPERE AT 120/240/277 VAC
WATTAGE 2 W AT 120 VAC, 2.51 W AT 240 VAC, 2.75 W AT 277 VAC