Hubbell Lighting, Inc. Incandescent Recessed Housing FT4

Description
NEW CONSTRUCTION INSTALLATION UL APPROVAL PAR16/PAR20/R20 LAMP TYPE 30 W (R20), 45 W (PAR16), 50 W PAR20/R20), 75 W (PAR16) LAMP WATTAGE NON INSULATED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION 4 1/2 INCH CEILING OPENING SIZE FIRETIGHT[R] BRAND
Datasheet
Description
NEW CONSTRUCTION INSTALLATION UL APPROVAL PAR16/PAR20/R20 LAMP TYPE 30 W (R20), 45 W (PAR16), 50 W PAR20/R20), 75 W (PAR16) LAMP WATTAGE NON INSULATED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION 4 1/2 INCH CEILING OPENING SIZE FIRETIGHT[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Recessed Housing - FT4 - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent Recessed Housing
FT4
Incandescent Recessed Housing FT4
NEW CONSTRUCTION INSTALLATION UL APPROVAL PAR16/PAR20/R20 LAMP TYPE 30 W (R20), 45 W (PAR16), 50 W PAR20/R20), 75 W (PAR16) LAMP WATTAGE NON INSULATED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION 4 1/2 INCH CEILING OPENING SIZE FIRETIGHT[R] BRAND
  • NEW CONSTRUCTION INSTALLATION
  • UL APPROVAL
  • PAR16/PAR20/R20 LAMP TYPE
  • 30 W (R20), 45 W (PAR16), 50 W PAR20/R20), 75 W (PAR16) LAMP WATTAGE
  • NON INSULATED CEILING TYPE
  • 4 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • VERTICAL LAMP MOUNTING POSITION
  • 4 1/2 INCH CEILING OPENING SIZE
  • FIRETIGHT[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number FT4
Product Name Incandescent Recessed Housing
Fixture Type Ceiling Fixtures; Recessed
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Fluorescent Strip Light - KL8-232-HSG-4E277-2PK - Hubbell Lighting, Inc.
Specs
Lamp Type Fluorescent
Features Ballast Included
Voltage 277 volts
View Details