Hubbell Lighting, Inc. Fluorescent Strip Light KL8-232-HSG-4E277-2PK

Description
98 13/16 INCH 13 3/8 INCH 6 1/8 INCH 8 FT LAMP LENGTH 8 FT NOMINAL LENGTH ELECTRONIC BALLAST TYPE 2 LAMP(S) 32T8 LAMP TYPE 277 V LAMP/BALLAST VOLTAGE APPROVAL UL KL MODEL
Datasheet
Description
98 13/16 INCH 13 3/8 INCH 6 1/8 INCH 8 FT LAMP LENGTH 8 FT NOMINAL LENGTH ELECTRONIC BALLAST TYPE 2 LAMP(S) 32T8 LAMP TYPE 277 V LAMP/BALLAST VOLTAGE APPROVAL UL KL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Strip Light - KL8-232-HSG-4E277-2PK - Hubbell Lighting, Inc.
Greenville, SC, USA
Fluorescent Strip Light
KL8-232-HSG-4E277-2PK
Fluorescent Strip Light KL8-232-HSG-4E277-2PK
98 13/16 INCH 13 3/8 INCH 6 1/8 INCH 8 FT LAMP LENGTH 8 FT NOMINAL LENGTH ELECTRONIC BALLAST TYPE 2 LAMP(S) 32T8 LAMP TYPE 277 V LAMP/BALLAST VOLTAGE APPROVAL UL KL MODEL
  • 98 13/16 INCH
  • 13 3/8 INCH
  • 6 1/8 INCH
  • 8 FT LAMP LENGTH
  • 8 FT NOMINAL LENGTH
  • ELECTRONIC BALLAST TYPE
  • 2 LAMP(S)
  • 32T8 LAMP TYPE
  • 277 V LAMP/BALLAST VOLTAGE
  • APPROVAL UL
  • KL MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number KL8-232-HSG-4E277-2PK
Product Name Fluorescent Strip Light
Lamp Type Fluorescent
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details