Hubbell Incorporated Fiber Optic Patch Panel FSPSCST6

Description
LOADED TYPE COLD ROLLED STEEL MATERIAL 1.1 INCH W X 5.1 INCH H SIZE BLACK COLOR SC TO ST DUPLEX CONNECTOR TYPE RACK MOUNTING SINGLE MODE/MULTI MODE FIBER TYPE HUBBELL[R] BRAND FSP MODEL
Datasheet
Description
LOADED TYPE COLD ROLLED STEEL MATERIAL 1.1 INCH W X 5.1 INCH H SIZE BLACK COLOR SC TO ST DUPLEX CONNECTOR TYPE RACK MOUNTING SINGLE MODE/MULTI MODE FIBER TYPE HUBBELL[R] BRAND FSP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Patch Panel - FSPSCST6 - Hubbell Incorporated
Orange, CT, USA
Fiber Optic Patch Panel
FSPSCST6
Fiber Optic Patch Panel FSPSCST6
LOADED TYPE COLD ROLLED STEEL MATERIAL 1.1 INCH W X 5.1 INCH H SIZE BLACK COLOR SC TO ST DUPLEX CONNECTOR TYPE RACK MOUNTING SINGLE MODE/MULTI MODE FIBER TYPE HUBBELL[R] BRAND FSP MODEL
  • LOADED TYPE
  • COLD ROLLED STEEL MATERIAL
  • 1.1 INCH W X 5.1 INCH H SIZE
  • BLACK COLOR
  • SC TO ST DUPLEX CONNECTOR TYPE
  • RACK MOUNTING
  • SINGLE MODE/MULTI MODE FIBER TYPE
  • HUBBELL[R] BRAND
  • FSP MODEL
Supplier's Site Datasheet
Enclosures, Stainless Steel; Product Range Hubbell Wiring Devices - 99B2849 - Newark, An Avnet Company
Chicago, IL, United States
Enclosures, Stainless Steel; Product Range Hubbell Wiring Devices
99B2849
Enclosures, Stainless Steel; Product Range Hubbell Wiring Devices 99B2849
ENCLOSURES, STAINLESS STEEL; Product Range:

ENCLOSURES, STAINLESS STEEL; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated Newark, An Avnet Company
Product Category Patch Panels Patch Panels
Product Number FSPSCST6 99B2849
Product Name Fiber Optic Patch Panel Enclosures, Stainless Steel; Product Range Hubbell Wiring Devices
Port Type SC Connector; ST Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 300197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 8
View Details
VPP Standard Size Video Patchbays - VPP24K3HDNNTX - Conxall Corporation
Specs
Port Type Audio Plugs and Jacks
View Details
Specs
Port Type 43-98 USL-D
Ports 4
View Details