Hubbell Incorporated Fiber Optic Patch Panel FSPSCDY3

Description
LOADED TYPE PHOSPHOR BRONZE MATERIAL 1.1 INCH W X 5.1 INCH H SIZE YELLOW COLOR SC DUPLEX CONNECTOR TYPE 6 PORT(S) SINGLE MODE/MULTI MODE FIBER TYPE OPTICHANNEL[TM] BRAND ROHS COMPLAINT FSP MODEL
Datasheet
Description
LOADED TYPE PHOSPHOR BRONZE MATERIAL 1.1 INCH W X 5.1 INCH H SIZE YELLOW COLOR SC DUPLEX CONNECTOR TYPE 6 PORT(S) SINGLE MODE/MULTI MODE FIBER TYPE OPTICHANNEL[TM] BRAND ROHS COMPLAINT FSP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Patch Panel - FSPSCDY3 - Hubbell Incorporated
Orange, CT, USA
Fiber Optic Patch Panel
FSPSCDY3
Fiber Optic Patch Panel FSPSCDY3
LOADED TYPE PHOSPHOR BRONZE MATERIAL 1.1 INCH W X 5.1 INCH H SIZE YELLOW COLOR SC DUPLEX CONNECTOR TYPE 6 PORT(S) SINGLE MODE/MULTI MODE FIBER TYPE OPTICHANNEL[TM] BRAND ROHS COMPLAINT FSP MODEL
  • LOADED TYPE
  • PHOSPHOR BRONZE MATERIAL
  • 1.1 INCH W X 5.1 INCH H SIZE
  • YELLOW COLOR
  • SC DUPLEX CONNECTOR TYPE
  • 6 PORT(S)
  • SINGLE MODE/MULTI MODE FIBER TYPE
  • OPTICHANNEL[TM] BRAND
  • ROHS COMPLAINT
  • FSP MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Patch Panels
Product Number FSPSCDY3
Product Name Fiber Optic Patch Panel
Port Type SC Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 309684 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 1
View Details
Fiber Optic Patch Panel - FSPSCDS3AQ - Hubbell Incorporated
Specs
Port Type SC Connector
Ports 6
View Details
2RU Rack Mount Distribution Panel -  - Megladon Manufacturing Group, Ltd.
Megladon Manufacturing Group, Ltd.
Specs
Port Type Various
Permanent Contacts Other Connections
Ports 12 to 144
View Details