Hubbell Incorporated Fiber Optic Patch Panel FSPSCDM3AQ

Description
LOADED TYPE PHOSPHOR BRONZE MATERIAL 1.1 INCH W X 5.1 INCH H SIZE AQUA COLOR SC DUPLEX CONNECTOR TYPE 6 PORT(S) MULTIMODE FIBER TYPE OPTICHANNEL[TM] BRAND FSP MODEL
Datasheet
Description
LOADED TYPE PHOSPHOR BRONZE MATERIAL 1.1 INCH W X 5.1 INCH H SIZE AQUA COLOR SC DUPLEX CONNECTOR TYPE 6 PORT(S) MULTIMODE FIBER TYPE OPTICHANNEL[TM] BRAND FSP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Patch Panel - FSPSCDM3AQ - Hubbell Incorporated
Orange, CT, USA
Fiber Optic Patch Panel
FSPSCDM3AQ
Fiber Optic Patch Panel FSPSCDM3AQ
LOADED TYPE PHOSPHOR BRONZE MATERIAL 1.1 INCH W X 5.1 INCH H SIZE AQUA COLOR SC DUPLEX CONNECTOR TYPE 6 PORT(S) MULTIMODE FIBER TYPE OPTICHANNEL[TM] BRAND FSP MODEL
  • LOADED TYPE
  • PHOSPHOR BRONZE MATERIAL
  • 1.1 INCH W X 5.1 INCH H SIZE
  • AQUA COLOR
  • SC DUPLEX CONNECTOR TYPE
  • 6 PORT(S)
  • MULTIMODE FIBER TYPE
  • OPTICHANNEL[TM] BRAND
  • FSP MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Patch Panels
Product Number FSPSCDM3AQ
Product Name Fiber Optic Patch Panel
Port Type SC Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 309683 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
View Details
Pre-Configured Patch Panel - HP6A24AU - Hubbell Incorporated
Specs
Ports 24
Height in U 1
Cable Specifications Category 6
View Details
1RU Rack Mount Distribution Panel -  - Megladon Manufacturing Group, Ltd.
Megladon Manufacturing Group, Ltd.
Specs
Port Type Various
Permanent Contacts Other Connections
Ports 12 to 144
View Details