Hubbell Incorporated Fiber Optic Patch Panel FPR024STX

Description
UNLOADED TYPE 16 GAUGE COLD ROLLED STEEL MATERIAL 17 INCH W X 11 INCH D X 1.75 INCH H SIZE BLACK COLOR ST CONNECTOR TYPE RACK MOUNTING 1U RACK UNIT OPTICHANNEL[T], HUBBELL[R] BRAND FPR MODEL
Datasheet
Description
UNLOADED TYPE 16 GAUGE COLD ROLLED STEEL MATERIAL 17 INCH W X 11 INCH D X 1.75 INCH H SIZE BLACK COLOR ST CONNECTOR TYPE RACK MOUNTING 1U RACK UNIT OPTICHANNEL[T], HUBBELL[R] BRAND FPR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Patch Panel - FPR024STX - Hubbell Incorporated
Orange, CT, USA
Fiber Optic Patch Panel
FPR024STX
Fiber Optic Patch Panel FPR024STX
UNLOADED TYPE 16 GAUGE COLD ROLLED STEEL MATERIAL 17 INCH W X 11 INCH D X 1.75 INCH H SIZE BLACK COLOR ST CONNECTOR TYPE RACK MOUNTING 1U RACK UNIT OPTICHANNEL[T], HUBBELL[R] BRAND FPR MODEL
  • UNLOADED TYPE
  • 16 GAUGE COLD ROLLED STEEL MATERIAL
  • 17 INCH W X 11 INCH D X 1.75 INCH H SIZE
  • BLACK COLOR
  • ST CONNECTOR TYPE
  • RACK MOUNTING
  • 1U RACK UNIT
  • OPTICHANNEL[T], HUBBELL[R] BRAND
  • FPR MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Patch Panels
Product Number FPR024STX
Product Name Fiber Optic Patch Panel
Port Type ST Connector
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Patch Panels - 642615 - RS Components, Ltd.
Specs
Port Type Fibre Optic Patch Panels
Ports 24
Height in U 1
View Details
Pre-Configured Patch Panel - NSODM8 - Hubbell Incorporated
Specs
Ports 8
Height in U 1
Cable Specifications Category 5/5E
View Details
16-port Cat6 Unshielded Patch Panel - TC-P16C6  (Version 1.0) - TRENDnet Inc.
Specs
Port Type RJ Type (Modular) Connector
Ports 16
Cable Specifications Category 6
View Details