Hubbell Incorporated Fiber Optic Patch Panel FSPMTRJ8

Description
LOADED TYPE COLD ROLLED STEEL MATERIAL 1.1 INCH W X 5.1 INCH H SIZE BLACK COLOR MT-RJ CONNECTOR TYPE 16 PORT(S) SINGLE MODE/MULTI MODE FIBER TYPE FSP MODEL
Datasheet
Description
LOADED TYPE COLD ROLLED STEEL MATERIAL 1.1 INCH W X 5.1 INCH H SIZE BLACK COLOR MT-RJ CONNECTOR TYPE 16 PORT(S) SINGLE MODE/MULTI MODE FIBER TYPE FSP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Patch Panel - FSPMTRJ8 - Hubbell Incorporated
Orange, CT, USA
Fiber Optic Patch Panel
FSPMTRJ8
Fiber Optic Patch Panel FSPMTRJ8
LOADED TYPE COLD ROLLED STEEL MATERIAL 1.1 INCH W X 5.1 INCH H SIZE BLACK COLOR MT-RJ CONNECTOR TYPE 16 PORT(S) SINGLE MODE/MULTI MODE FIBER TYPE FSP MODEL
  • LOADED TYPE
  • COLD ROLLED STEEL MATERIAL
  • 1.1 INCH W X 5.1 INCH H SIZE
  • BLACK COLOR
  • MT-RJ CONNECTOR TYPE
  • 16 PORT(S)
  • SINGLE MODE/MULTI MODE FIBER TYPE
  • FSP MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Patch Panels
Product Number FSPMTRJ8
Product Name Fiber Optic Patch Panel
Port Type RJ Type (Modular) Connector
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Patch Panels - 2592384 - RS Components, Ltd.
Specs
Port Type Fibre Optic Patch Panels
Ports 6
Cable Specifications Fiber Optic Cable
View Details
Fiber Optic Patch Panel - FSPSCDS6B - Hubbell Incorporated
Specs
Port Type SC Connector
Ports 12
View Details
4RU Rack Mount Distribution Panel -  - Megladon Manufacturing Group, Ltd.
Megladon Manufacturing Group, Ltd.
Specs
Port Type Various
Permanent Contacts Other Connections
Ports 12 to 144
View Details