Hubbell Incorporated Fiber Optic Patch Panel FSPMTRJ6

Description
LOADED TYPE COLD ROLLED STEEL MATERIAL 1.1 INCH W X 5.1 INCH H SIZE BLACK COLOR MT-RJ CONNECTOR TYPE 12 PORT(S) SINGLE MODE/MULTI MODE FIBER TYPE FSP MODEL
Datasheet
Description
LOADED TYPE COLD ROLLED STEEL MATERIAL 1.1 INCH W X 5.1 INCH H SIZE BLACK COLOR MT-RJ CONNECTOR TYPE 12 PORT(S) SINGLE MODE/MULTI MODE FIBER TYPE FSP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Patch Panel - FSPMTRJ6 - Hubbell Incorporated
Orange, CT, USA
Fiber Optic Patch Panel
FSPMTRJ6
Fiber Optic Patch Panel FSPMTRJ6
LOADED TYPE COLD ROLLED STEEL MATERIAL 1.1 INCH W X 5.1 INCH H SIZE BLACK COLOR MT-RJ CONNECTOR TYPE 12 PORT(S) SINGLE MODE/MULTI MODE FIBER TYPE FSP MODEL
  • LOADED TYPE
  • COLD ROLLED STEEL MATERIAL
  • 1.1 INCH W X 5.1 INCH H SIZE
  • BLACK COLOR
  • MT-RJ CONNECTOR TYPE
  • 12 PORT(S)
  • SINGLE MODE/MULTI MODE FIBER TYPE
  • FSP MODEL
Supplier's Site Datasheet
Enclosures, Stainless Steel; Enclosure Material Hubbell Wiring Devices - 99B2837 - Newark, An Avnet Company
Chicago, IL, United States
Enclosures, Stainless Steel; Enclosure Material Hubbell Wiring Devices
99B2837
Enclosures, Stainless Steel; Enclosure Material Hubbell Wiring Devices 99B2837
Enclosures, Stainless Steel; Enclosure Material:Steel

Enclosures, Stainless Steel; Enclosure Material:Steel

Supplier's Site

Technical Specifications

  Hubbell Incorporated Newark, An Avnet Company
Product Category Patch Panels Patch Panels
Product Number FSPMTRJ6 99B2837
Product Name Fiber Optic Patch Panel Enclosures, Stainless Steel; Enclosure Material Hubbell Wiring Devices
Port Type RJ Type (Modular) Connector
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Patch Panels - 7739446 - RS Components, Ltd.
Specs
Port Type Fibre Optic Patch Panels
Ports 6
Cable Specifications Fiber Optic Cable
View Details
Specs
Port Type FC
Ports 48
Cable Specifications Fiber Optic Cable
View Details
Specs
Port Type 43-98 USL-D
Ports 4
View Details