Hubbell Incorporated Fiber Optic Patch Panel FSPLCQ3

Description
LOADED TYPE PHOSPHOR BRONZE MATERIAL 1.1 INCH W X 5.1 INCH H SIZE BLUE COLOR LC QUAD CONNECTOR TYPE 12 PORT(S) SINGLE MODE/MULTI MODE FIBER TYPE OPTICHANNEL[TM] BRAND ROHS COMPLAINT FSP MODEL
Datasheet
Description
LOADED TYPE PHOSPHOR BRONZE MATERIAL 1.1 INCH W X 5.1 INCH H SIZE BLUE COLOR LC QUAD CONNECTOR TYPE 12 PORT(S) SINGLE MODE/MULTI MODE FIBER TYPE OPTICHANNEL[TM] BRAND ROHS COMPLAINT FSP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Patch Panel - FSPLCQ3 - Hubbell Incorporated
Orange, CT, USA
Fiber Optic Patch Panel
FSPLCQ3
Fiber Optic Patch Panel FSPLCQ3
LOADED TYPE PHOSPHOR BRONZE MATERIAL 1.1 INCH W X 5.1 INCH H SIZE BLUE COLOR LC QUAD CONNECTOR TYPE 12 PORT(S) SINGLE MODE/MULTI MODE FIBER TYPE OPTICHANNEL[TM] BRAND ROHS COMPLAINT FSP MODEL
  • LOADED TYPE
  • PHOSPHOR BRONZE MATERIAL
  • 1.1 INCH W X 5.1 INCH H SIZE
  • BLUE COLOR
  • LC QUAD CONNECTOR TYPE
  • 12 PORT(S)
  • SINGLE MODE/MULTI MODE FIBER TYPE
  • OPTICHANNEL[TM] BRAND
  • ROHS COMPLAINT
  • FSP MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Patch Panels
Product Number FSPLCQ3
Product Name Fiber Optic Patch Panel
Port Type LC
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Patch Panels - 7739455 - RS Components, Ltd.
Specs
Port Type Fibre Optic Patch Panels
Ports 6
Cable Specifications Fiber Optic Cable
View Details
Pre-Configured Patch Panel - P6E48U - Hubbell Incorporated
Specs
Ports 48
Height in U 2
Cable Specifications Category 6
View Details
CCTV Patch Panel - H16P-RJ45BNC-2 - Gem Electronics
Specs
Port Type BNC
Ports 16
Cable Specifications Category 5/5E; Category 6
View Details