Hubbell Incorporated Fiber Optic Patch Panel FSPLCDS6Y

Description
ZIRCONIA CERAMIC MATERIAL 1.1 INCH W X 5.1 INCH H SIZE YELLOW COLOR LC DUPLEX CONNECTOR TYPE 6 PORT(S) SINGLE MODE/MULTI MODE FIBER TYPE OPTICHANNEL[TM] BRAND FSP MODEL
Datasheet
Description
ZIRCONIA CERAMIC MATERIAL 1.1 INCH W X 5.1 INCH H SIZE YELLOW COLOR LC DUPLEX CONNECTOR TYPE 6 PORT(S) SINGLE MODE/MULTI MODE FIBER TYPE OPTICHANNEL[TM] BRAND FSP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Patch Panel - FSPLCDS6Y - Hubbell Incorporated
Orange, CT, USA
Fiber Optic Patch Panel
FSPLCDS6Y
Fiber Optic Patch Panel FSPLCDS6Y
ZIRCONIA CERAMIC MATERIAL 1.1 INCH W X 5.1 INCH H SIZE YELLOW COLOR LC DUPLEX CONNECTOR TYPE 6 PORT(S) SINGLE MODE/MULTI MODE FIBER TYPE OPTICHANNEL[TM] BRAND FSP MODEL
  • ZIRCONIA CERAMIC MATERIAL
  • 1.1 INCH W X 5.1 INCH H SIZE
  • YELLOW COLOR
  • LC DUPLEX CONNECTOR TYPE
  • 6 PORT(S)
  • SINGLE MODE/MULTI MODE FIBER TYPE
  • OPTICHANNEL[TM] BRAND
  • FSP MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Patch Panels
Product Number FSPLCDS6Y
Product Name Fiber Optic Patch Panel
Port Type LC
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Patch Panels - 1258404 - RS Components, Ltd.
Specs
Port Type Fibre Optic Patch Panels
Ports 24
Cable Specifications Fiber Optic Cable
View Details
Fiber Optic Patch Panel - FSPSCDM6GN - Hubbell Incorporated
Specs
Port Type SC Connector
Ports 12
View Details
Patch panels - PP-RJ-SC - 2703016 -  - PHOENIX CONTACT USA
Specs
Port Type RJ Type (Modular) Connector
Cable Specifications Category 5/5E
View Details