Hubbell Incorporated Fiber Optic Patch Panel FSPLCDS6OR

Description
ZIRCONIA CERAMIC MATERIAL 1.1 INCH W X 5.1 INCH H SIZE ORANGE COLOR LC DUPLEX CONNECTOR TYPE 6 PORT(S) SINGLE MODE/MULTI MODE FIBER TYPE OPTICHANNEL[TM] BRAND FSP MODEL
Datasheet
Description
ZIRCONIA CERAMIC MATERIAL 1.1 INCH W X 5.1 INCH H SIZE ORANGE COLOR LC DUPLEX CONNECTOR TYPE 6 PORT(S) SINGLE MODE/MULTI MODE FIBER TYPE OPTICHANNEL[TM] BRAND FSP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Patch Panel - FSPLCDS6OR - Hubbell Incorporated
Orange, CT, USA
Fiber Optic Patch Panel
FSPLCDS6OR
Fiber Optic Patch Panel FSPLCDS6OR
ZIRCONIA CERAMIC MATERIAL 1.1 INCH W X 5.1 INCH H SIZE ORANGE COLOR LC DUPLEX CONNECTOR TYPE 6 PORT(S) SINGLE MODE/MULTI MODE FIBER TYPE OPTICHANNEL[TM] BRAND FSP MODEL
  • ZIRCONIA CERAMIC MATERIAL
  • 1.1 INCH W X 5.1 INCH H SIZE
  • ORANGE COLOR
  • LC DUPLEX CONNECTOR TYPE
  • 6 PORT(S)
  • SINGLE MODE/MULTI MODE FIBER TYPE
  • OPTICHANNEL[TM] BRAND
  • FSP MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Patch Panels
Product Number FSPLCDS6OR
Product Name Fiber Optic Patch Panel
Port Type LC
Unlock Full Specs
to access all available technical data

Similar Products