Hubbell Incorporated Fiber Optic Patch Panel FSPLCDS12Y

Description
ZIRCONIA CERAMIC MATERIAL 1.1 INCH W X 5.1 INCH H SIZE YELLOW COLOR LC DUPLEX CONNECTOR TYPE 12 PORT(S) SINGLE MODE/MULTI MODE FIBER TYPE OPTICHANNEL[TM] BRAND FSP MODEL
Datasheet
Description
ZIRCONIA CERAMIC MATERIAL 1.1 INCH W X 5.1 INCH H SIZE YELLOW COLOR LC DUPLEX CONNECTOR TYPE 12 PORT(S) SINGLE MODE/MULTI MODE FIBER TYPE OPTICHANNEL[TM] BRAND FSP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Patch Panel - FSPLCDS12Y - Hubbell Incorporated
Orange, CT, USA
Fiber Optic Patch Panel
FSPLCDS12Y
Fiber Optic Patch Panel FSPLCDS12Y
ZIRCONIA CERAMIC MATERIAL 1.1 INCH W X 5.1 INCH H SIZE YELLOW COLOR LC DUPLEX CONNECTOR TYPE 12 PORT(S) SINGLE MODE/MULTI MODE FIBER TYPE OPTICHANNEL[TM] BRAND FSP MODEL
  • ZIRCONIA CERAMIC MATERIAL
  • 1.1 INCH W X 5.1 INCH H SIZE
  • YELLOW COLOR
  • LC DUPLEX CONNECTOR TYPE
  • 12 PORT(S)
  • SINGLE MODE/MULTI MODE FIBER TYPE
  • OPTICHANNEL[TM] BRAND
  • FSP MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Patch Panels
Product Number FSPLCDS12Y
Product Name Fiber Optic Patch Panel
Port Type LC
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 754231 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Height in U 1
View Details
Fiber Optic Patch Panel - FSPLCDS6AQ - Hubbell Incorporated
Specs
Port Type LC
Ports 12
View Details
2RU Rack Mount Distribution Panel -  - Megladon Manufacturing Group, Ltd.
Megladon Manufacturing Group, Ltd.
Specs
Port Type Various
Permanent Contacts Other Connections
Ports 12 to 144
View Details