Hubbell Incorporated Fiber Optic Patch Panel FSPLCDS12B

Description
ZIRCONIA CERAMIC MATERIAL 1.1 INCH W X 5.1 INCH H SIZE BLUE COLOR LC DUPLEX CONNECTOR TYPE 12 PORT(S) SINGLE MODE/MULTI MODE FIBER TYPE OPTICHANNEL[TM] BRAND FSP MODEL
Datasheet
Description
ZIRCONIA CERAMIC MATERIAL 1.1 INCH W X 5.1 INCH H SIZE BLUE COLOR LC DUPLEX CONNECTOR TYPE 12 PORT(S) SINGLE MODE/MULTI MODE FIBER TYPE OPTICHANNEL[TM] BRAND FSP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Patch Panel - FSPLCDS12B - Hubbell Incorporated
Orange, CT, USA
Fiber Optic Patch Panel
FSPLCDS12B
Fiber Optic Patch Panel FSPLCDS12B
ZIRCONIA CERAMIC MATERIAL 1.1 INCH W X 5.1 INCH H SIZE BLUE COLOR LC DUPLEX CONNECTOR TYPE 12 PORT(S) SINGLE MODE/MULTI MODE FIBER TYPE OPTICHANNEL[TM] BRAND FSP MODEL
  • ZIRCONIA CERAMIC MATERIAL
  • 1.1 INCH W X 5.1 INCH H SIZE
  • BLUE COLOR
  • LC DUPLEX CONNECTOR TYPE
  • 12 PORT(S)
  • SINGLE MODE/MULTI MODE FIBER TYPE
  • OPTICHANNEL[TM] BRAND
  • FSP MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Patch Panels
Product Number FSPLCDS12B
Product Name Fiber Optic Patch Panel
Port Type LC
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Patch Panels - 1213959 - RS Components, Ltd.
Specs
Port Type Fibre Optic Patch Panels
Ports 24
Cable Specifications Fiber Optic Cable
View Details
Specs
Ports 48
Height in U 2
Cable Specifications Category 6
View Details
CCTV Patch Panel - H16P-RJ45BNC-2 - Gem Electronics
Specs
Port Type BNC
Ports 16
Cable Specifications Category 5/5E; Category 6
View Details