Hubbell Incorporated Fiber Optic Patch Panel FSPLCDM6Y

Description
PHOSPHOR BRONZE MATERIAL 1.1 INCH W X 5.1 INCH H SIZE YELLOW COLOR LC DUPLEX CONNECTOR TYPE 6 PORT(S) MULTIMODE FIBER TYPE OPTICHANNEL[TM] BRAND FSP MODEL
Datasheet
Description
PHOSPHOR BRONZE MATERIAL 1.1 INCH W X 5.1 INCH H SIZE YELLOW COLOR LC DUPLEX CONNECTOR TYPE 6 PORT(S) MULTIMODE FIBER TYPE OPTICHANNEL[TM] BRAND FSP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Patch Panel - FSPLCDM6Y - Hubbell Incorporated
Orange, CT, USA
Fiber Optic Patch Panel
FSPLCDM6Y
Fiber Optic Patch Panel FSPLCDM6Y
PHOSPHOR BRONZE MATERIAL 1.1 INCH W X 5.1 INCH H SIZE YELLOW COLOR LC DUPLEX CONNECTOR TYPE 6 PORT(S) MULTIMODE FIBER TYPE OPTICHANNEL[TM] BRAND FSP MODEL
  • PHOSPHOR BRONZE MATERIAL
  • 1.1 INCH W X 5.1 INCH H SIZE
  • YELLOW COLOR
  • LC DUPLEX CONNECTOR TYPE
  • 6 PORT(S)
  • MULTIMODE FIBER TYPE
  • OPTICHANNEL[TM] BRAND
  • FSP MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Patch Panels
Product Number FSPLCDM6Y
Product Name Fiber Optic Patch Panel
Port Type LC
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Patch Panels - 642615 - RS Components, Ltd.
Specs
Port Type Fibre Optic Patch Panels
Ports 24
Height in U 1
View Details
Fiber Optic Patch Panel - FSPSCDM6B - Hubbell Incorporated
Specs
Port Type SC Connector
Ports 12
View Details
8-Port Cat. 5e Unshielded Patch Panel - TC-P08C5E  (Version v1.0R) - TRENDnet Inc.
Specs
Port Type RJ Type (Modular) Connector
Ports 8
Cable Specifications Category 5/5E
View Details