Hubbell Incorporated Fiber Optic Patch Panel FSPKLCDS6GN

Description
16 GAUGE STEEL MATERIAL 1.1 INCH W X 2.75 INCH D X 5.1 INCH H SIZE GREEN COLOR LC DUPLEX CONNECTOR TYPE 12 PORT(S) SINGLE MODE/MULTI MODE FIBER TYPE OPTICHANNEL[TM] BRAND FSP MODEL
Datasheet
Description
16 GAUGE STEEL MATERIAL 1.1 INCH W X 2.75 INCH D X 5.1 INCH H SIZE GREEN COLOR LC DUPLEX CONNECTOR TYPE 12 PORT(S) SINGLE MODE/MULTI MODE FIBER TYPE OPTICHANNEL[TM] BRAND FSP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Patch Panel - FSPKLCDS6GN - Hubbell Incorporated
Orange, CT, USA
Fiber Optic Patch Panel
FSPKLCDS6GN
Fiber Optic Patch Panel FSPKLCDS6GN
16 GAUGE STEEL MATERIAL 1.1 INCH W X 2.75 INCH D X 5.1 INCH H SIZE GREEN COLOR LC DUPLEX CONNECTOR TYPE 12 PORT(S) SINGLE MODE/MULTI MODE FIBER TYPE OPTICHANNEL[TM] BRAND FSP MODEL
  • 16 GAUGE STEEL MATERIAL
  • 1.1 INCH W X 2.75 INCH D X 5.1 INCH H SIZE
  • GREEN COLOR
  • LC DUPLEX CONNECTOR TYPE
  • 12 PORT(S)
  • SINGLE MODE/MULTI MODE FIBER TYPE
  • OPTICHANNEL[TM] BRAND
  • FSP MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Patch Panels
Product Number FSPKLCDS6GN
Product Name Fiber Optic Patch Panel
Port Type LC
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Patch Panels - 7739443 - RS Components, Ltd.
Specs
Port Type Fibre Optic Patch Panels
Ports 6
Cable Specifications Fiber Optic Cable
View Details
Specs
Ports 12
Features UL Certified
View Details
Patch panels - FL-PP-RJ45-SCC - 2901642 -  - PHOENIX CONTACT USA
Specs
Port Type RJ Type (Modular) Connector
Cable Specifications Category 5/5E
View Details