Hubbell Incorporated Fiber Optic Patch Panel FPR024SCM

Description
LOADED TYPE 16 GAUGE STEEL MATERIAL 17 INCH W X 11 INCH D X 1.75 INCH H SIZE BLACK COLOR SC DUPLEX CONNECTOR TYPE RACK MOUNTING 24 PORT(S) 1U RACK UNIT OPTICHANNEL[TM] BRAND RACK MOUNT CAPACITY 12 ADAPTER PANEL FPR MODEL
Datasheet
Description
LOADED TYPE 16 GAUGE STEEL MATERIAL 17 INCH W X 11 INCH D X 1.75 INCH H SIZE BLACK COLOR SC DUPLEX CONNECTOR TYPE RACK MOUNTING 24 PORT(S) 1U RACK UNIT OPTICHANNEL[TM] BRAND RACK MOUNT CAPACITY 12 ADAPTER PANEL FPR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Patch Panel - FPR024SCM - Hubbell Incorporated
Orange, CT, USA
Fiber Optic Patch Panel
FPR024SCM
Fiber Optic Patch Panel FPR024SCM
LOADED TYPE 16 GAUGE STEEL MATERIAL 17 INCH W X 11 INCH D X 1.75 INCH H SIZE BLACK COLOR SC DUPLEX CONNECTOR TYPE RACK MOUNTING 24 PORT(S) 1U RACK UNIT OPTICHANNEL[TM] BRAND RACK MOUNT CAPACITY 12 ADAPTER PANEL FPR MODEL
  • LOADED TYPE
  • 16 GAUGE STEEL MATERIAL
  • 17 INCH W X 11 INCH D X 1.75 INCH H SIZE
  • BLACK COLOR
  • SC DUPLEX CONNECTOR TYPE
  • RACK MOUNTING
  • 24 PORT(S)
  • 1U RACK UNIT
  • OPTICHANNEL[TM] BRAND
  • RACK MOUNT CAPACITY 12 ADAPTER PANEL
  • FPR MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Patch Panels
Product Number FPR024SCM
Product Name Fiber Optic Patch Panel
Port Type SC Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 309627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 12
Cable Specifications Category 6; Cat6
View Details
Fiber Optic Patch Panel - FSPSTSS6 - Hubbell Incorporated
Specs
Port Type ST Connector
Ports 6
View Details
Patchbay, Jack Panels - 277-1343380-ND - DigiKey
Specs
Port Type SC Connector
Cable Specifications Fiber Optic Cable
View Details