Hubbell Incorporated Fiber Optic Patch Panel FSPSCDM3BK

Description
LOADED TYPE PHOSPHOR BRONZE MATERIAL 1.1 INCH W X 5.1 INCH H SIZE BLACK COLOR SC DUPLEX CONNECTOR TYPE 6 PORT(S) MULTIMODE FIBER TYPE OPTICHANNEL[TM] BRAND FSP MODEL
Datasheet
Description
LOADED TYPE PHOSPHOR BRONZE MATERIAL 1.1 INCH W X 5.1 INCH H SIZE BLACK COLOR SC DUPLEX CONNECTOR TYPE 6 PORT(S) MULTIMODE FIBER TYPE OPTICHANNEL[TM] BRAND FSP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Patch Panel - FSPSCDM3BK - Hubbell Incorporated
Orange, CT, USA
Fiber Optic Patch Panel
FSPSCDM3BK
Fiber Optic Patch Panel FSPSCDM3BK
LOADED TYPE PHOSPHOR BRONZE MATERIAL 1.1 INCH W X 5.1 INCH H SIZE BLACK COLOR SC DUPLEX CONNECTOR TYPE 6 PORT(S) MULTIMODE FIBER TYPE OPTICHANNEL[TM] BRAND FSP MODEL
  • LOADED TYPE
  • PHOSPHOR BRONZE MATERIAL
  • 1.1 INCH W X 5.1 INCH H SIZE
  • BLACK COLOR
  • SC DUPLEX CONNECTOR TYPE
  • 6 PORT(S)
  • MULTIMODE FIBER TYPE
  • OPTICHANNEL[TM] BRAND
  • FSP MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Patch Panels
Product Number FSPSCDM3BK
Product Name Fiber Optic Patch Panel
Port Type SC Connector
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Patch Panels - 2872521 - RS Components, Ltd.
Specs
Port Type Fibre Optic Patch Panels
Ports 12
Cable Specifications Fiber Optic Cable
View Details
Pre-Configured Patch Panel - P648AU - Hubbell Incorporated
Specs
Ports 48
Height in U 2
Cable Specifications Category 6
View Details