Hubbell Incorporated Fiber Optic Patch Panel FPR012SCX

Description
UNLOADED TYPE 16 GAUGE STEEL MATERIAL 17 INCH W X 11 INCH D X 1.75 INCH H SIZE BLACK COLOR SC DUPLEX CONNECTOR TYPE RACK MOUNTING 12 PORT(S) 1U RACK UNIT OPTICHANNEL[TM] BRAND RACK MOUNT CAPACITY 6 ADAPTER PANEL FPR MODEL
Datasheet
Description
UNLOADED TYPE 16 GAUGE STEEL MATERIAL 17 INCH W X 11 INCH D X 1.75 INCH H SIZE BLACK COLOR SC DUPLEX CONNECTOR TYPE RACK MOUNTING 12 PORT(S) 1U RACK UNIT OPTICHANNEL[TM] BRAND RACK MOUNT CAPACITY 6 ADAPTER PANEL FPR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Patch Panel - FPR012SCX - Hubbell Incorporated
Orange, CT, USA
Fiber Optic Patch Panel
FPR012SCX
Fiber Optic Patch Panel FPR012SCX
UNLOADED TYPE 16 GAUGE STEEL MATERIAL 17 INCH W X 11 INCH D X 1.75 INCH H SIZE BLACK COLOR SC DUPLEX CONNECTOR TYPE RACK MOUNTING 12 PORT(S) 1U RACK UNIT OPTICHANNEL[TM] BRAND RACK MOUNT CAPACITY 6 ADAPTER PANEL FPR MODEL
  • UNLOADED TYPE
  • 16 GAUGE STEEL MATERIAL
  • 17 INCH W X 11 INCH D X 1.75 INCH H SIZE
  • BLACK COLOR
  • SC DUPLEX CONNECTOR TYPE
  • RACK MOUNTING
  • 12 PORT(S)
  • 1U RACK UNIT
  • OPTICHANNEL[TM] BRAND
  • RACK MOUNT CAPACITY 6 ADAPTER PANEL
  • FPR MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Patch Panels
Product Number FPR012SCX
Product Name Fiber Optic Patch Panel
Port Type SC Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 2383858 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 48
Height in U 1
View Details
Specs
Ports 48
Height in U 2
Cable Specifications Category 6
View Details
8-Port Cat. 5e Unshielded Patch Panel - TC-P08C5E  (Version v1.0R) - TRENDnet Inc.
Specs
Port Type RJ Type (Modular) Connector
Ports 8
Cable Specifications Category 5/5E
View Details