Hubbell Lighting, Inc. Surface Landscape Light FL-AB

Description
DIE-CAST ALUMINUM MATERIAL 4.5 INCH L X 14.9 INCH H SIZE ANTIQUE BRONZE FINISH UL APPROVAL ADJUSTABLE KNUCKLE MOUNTING LED LAMP TYPE 12 V LAMP/BALLAST VOLTAGE LIGHTSCAPER[R] BRAND APPLICATION WET LOCATION
Datasheet
Description
DIE-CAST ALUMINUM MATERIAL 4.5 INCH L X 14.9 INCH H SIZE ANTIQUE BRONZE FINISH UL APPROVAL ADJUSTABLE KNUCKLE MOUNTING LED LAMP TYPE 12 V LAMP/BALLAST VOLTAGE LIGHTSCAPER[R] BRAND APPLICATION WET LOCATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Landscape Light - FL-AB - Hubbell Lighting, Inc.
Greenville, SC, USA
Surface Landscape Light
FL-AB
Surface Landscape Light FL-AB
DIE-CAST ALUMINUM MATERIAL 4.5 INCH L X 14.9 INCH H SIZE ANTIQUE BRONZE FINISH UL APPROVAL ADJUSTABLE KNUCKLE MOUNTING LED LAMP TYPE 12 V LAMP/BALLAST VOLTAGE LIGHTSCAPER[R] BRAND APPLICATION WET LOCATION
  • DIE-CAST ALUMINUM MATERIAL
  • 4.5 INCH L X 14.9 INCH H SIZE
  • ANTIQUE BRONZE FINISH
  • UL APPROVAL
  • ADJUSTABLE KNUCKLE MOUNTING
  • LED LAMP TYPE
  • 12 V LAMP/BALLAST VOLTAGE
  • LIGHTSCAPER[R] BRAND
  • APPLICATION WET LOCATION
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number FL-AB
Product Name Surface Landscape Light
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Recessed Ceiling Troffer - LCAT24-40MLG-ESDU-PNCS - Hubbell Lighting, Inc.
Specs
Fixture Type Ceiling Fixtures; Recessed
View Details