Hubbell Incorporated Fiber Optic Patch Panel FEUR24STM

Description
LOADED TYPE 16 GAUGE COLD ROLLED STEEL MATERIAL 17 INCH W X 8.6 INCH D X 1.75 INCH H SIZE BLACK COLOR ST CONNECTOR TYPE RACK MOUNTING 24 PORT(S) MULTIMODE FIBER TYPE 1U RACK UNIT ROHS COMPLIANT FINISH POWDER COATED INCLUDES (2) FIBER MANAGEMENT SPOOL, (1) SPLICE HOLDER
Description
LOADED TYPE 16 GAUGE COLD ROLLED STEEL MATERIAL 17 INCH W X 8.6 INCH D X 1.75 INCH H SIZE BLACK COLOR ST CONNECTOR TYPE RACK MOUNTING 24 PORT(S) MULTIMODE FIBER TYPE 1U RACK UNIT ROHS COMPLIANT FINISH POWDER COATED INCLUDES (2) FIBER MANAGEMENT SPOOL, (1) SPLICE HOLDER

Suppliers

Company
Product
Description
Supplier Links
Orange, CT, USA
Fiber Optic Patch Panel
FEUR24STM
Fiber Optic Patch Panel FEUR24STM
LOADED TYPE 16 GAUGE COLD ROLLED STEEL MATERIAL 17 INCH W X 8.6 INCH D X 1.75 INCH H SIZE BLACK COLOR ST CONNECTOR TYPE RACK MOUNTING 24 PORT(S) MULTIMODE FIBER TYPE 1U RACK UNIT ROHS COMPLIANT FINISH POWDER COATED INCLUDES (2) FIBER MANAGEMENT SPOOL, (1) SPLICE HOLDER
  • LOADED TYPE
  • 16 GAUGE COLD ROLLED STEEL MATERIAL
  • 17 INCH W X 8.6 INCH D X 1.75 INCH H SIZE
  • BLACK COLOR
  • ST CONNECTOR TYPE
  • RACK MOUNTING
  • 24 PORT(S)
  • MULTIMODE FIBER TYPE
  • 1U RACK UNIT
  • ROHS COMPLIANT
  • FINISH POWDER COATED
  • INCLUDES (2) FIBER MANAGEMENT SPOOL, (1) SPLICE HOLDER
Supplier's Site

Technical Specifications

  Hubbell Incorporated
Product Category Patch Panels
Product Number FEUR24STM
Product Name Fiber Optic Patch Panel
Port Type ST Connector
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Patch Panels - 7739443 - RS Components, Ltd.
Specs
Port Type Fibre Optic Patch Panels
Ports 6
Cable Specifications Fiber Optic Cable
View Details
Specs
Ports 12
Features UL Certified
View Details
16-port Cat5/5e Unshielded Patch Panel - TC-P16C5E  (Version 2.0) - TRENDnet Inc.
Specs
Port Type RJ Type (Modular) Connector
Ports 16
Cable Specifications Category 5/5E
View Details