Hubbell Incorporated Fiber Optic Patch Panel FEUR12STM

Description
LOADED TYPE 16 GAUGE COLD ROLLED STEEL MATERIAL 17 INCH W X 8.6 INCH D X 1.75 INCH H SIZE BLACK COLOR ST CONNECTOR TYPE RACK MOUNTING 12 PORT(S) MULTIMODE FIBER TYPE 1U RACK UNIT ROHS COMPLIANT FINISH POWDER COATED INCLUDES (2) FIBER MANAGEMENT SPOOL, (1) SPLICE HOLDER
Description
LOADED TYPE 16 GAUGE COLD ROLLED STEEL MATERIAL 17 INCH W X 8.6 INCH D X 1.75 INCH H SIZE BLACK COLOR ST CONNECTOR TYPE RACK MOUNTING 12 PORT(S) MULTIMODE FIBER TYPE 1U RACK UNIT ROHS COMPLIANT FINISH POWDER COATED INCLUDES (2) FIBER MANAGEMENT SPOOL, (1) SPLICE HOLDER

Suppliers

Company
Product
Description
Supplier Links
Orange, CT, USA
Fiber Optic Patch Panel
FEUR12STM
Fiber Optic Patch Panel FEUR12STM
LOADED TYPE 16 GAUGE COLD ROLLED STEEL MATERIAL 17 INCH W X 8.6 INCH D X 1.75 INCH H SIZE BLACK COLOR ST CONNECTOR TYPE RACK MOUNTING 12 PORT(S) MULTIMODE FIBER TYPE 1U RACK UNIT ROHS COMPLIANT FINISH POWDER COATED INCLUDES (2) FIBER MANAGEMENT SPOOL, (1) SPLICE HOLDER
  • LOADED TYPE
  • 16 GAUGE COLD ROLLED STEEL MATERIAL
  • 17 INCH W X 8.6 INCH D X 1.75 INCH H SIZE
  • BLACK COLOR
  • ST CONNECTOR TYPE
  • RACK MOUNTING
  • 12 PORT(S)
  • MULTIMODE FIBER TYPE
  • 1U RACK UNIT
  • ROHS COMPLIANT
  • FINISH POWDER COATED
  • INCLUDES (2) FIBER MANAGEMENT SPOOL, (1) SPLICE HOLDER
Supplier's Site

Technical Specifications

  Hubbell Incorporated
Product Category Patch Panels
Product Number FEUR12STM
Product Name Fiber Optic Patch Panel
Port Type ST Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 1618163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 8
View Details
Pre-Configured Patch Panel - ABP350 - Hubbell Incorporated
Specs
Height in U 2
Cable Specifications Category 3/Voice Grade; Category 5/5E; Category 6
Features UL Certified
View Details